EN
  • EN
  • DE

PBSS5350SS

Part No PBSS5350SS
Manufacturer NXP / Nexperia
Description 50 V, 2.7 A PNP/PNP low VCEsat (BISS) transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235580-PBSS5350SS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBSS5350SS CAD Model

Description

The PBSS5350SS is a cutting-edge, high-performance NPN transistor designed by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This device is specifically engineered to meet the demands of modern electronic circuits, providing high current capacity and energy efficiency in a compact, surface-mount package.

Key Features

  • High Collector Current: The PBSS5350SS boasts a maximum collector current (Ic) of 5 A, making it suitable for high-power applications.
  • Low Collector-Emitter Saturation Voltage: With a low VCEsat, this transistor minimizes power losses and improves efficiency, which is crucial for battery-powered devices.
  • High Collector-Emitter Breakdown Voltage: A V(BR)CEO of 50 V gives this component the ability to handle significant voltage without breakdown, offering a margin of safety for electronic circuits.
  • High Transition Frequency: With a transition frequency (fT) of 100 MHz, the PBSS5350SS is ideal for high-speed switching applications.
  • Small Package: The SOT-223 packaging allows for efficient use of PCB space, making it perfect for compact designs.

Applications

The PBSS5350SS is versatile and can be utilized in a wide range of applications. Its high current and voltage handling capabilities make it suitable for:

  • Power management circuits
  • DC-DC converters
  • Motor control circuits
  • Amplification stages in audio applications
  • Switching regulators
  • Automotive and telecommunication infrastructure

Quality and Reliability

NXP Semiconductors is committed to delivering products that adhere to the highest standards of quality and reliability. The PBSS5350SS is built to ensure consistent performance and longevity, even under demanding conditions. Its robust construction and adherence to stringent industry specifications make it a reliable choice for designers and engineers.

In summary, the PBSS5350SS from NXP is an exceptional NPN transistor that offers a blend of power, efficiency, and compactness, suitable for a plethora of electronic applications. Its robustness and high-speed switching capabilities make it an indispensable component in any high-performance electronic design.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3199 $59.1815
445+ $0.2622 $116.6790
685+ $0.2541 $174.0585
940+ $0.2460 $231.2400
1,215+ $0.2379 $289.0485
1,625+ $0.2137 $347.2625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess