The ON Semiconductor MC74HC00N is a high-performance, quad 2-input NAND gate integrated circuit that utilizes silicon gate CMOS technology. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed to operate with a power supply range of 2V to 6V, making it suitable for battery-operated devices, portable electronics, and various other low-power applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Package / Case: PDIP-14
- Operating Temperature: -55°C to +125°C
- Logic Level - High: 1.5V to 3.5V, depending on Vcc
- Logic Level - Low: 0.5V to 1.5V, depending on Vcc
- Output Current: High 5.2 mA, Low 5.2 mA
- Mounting Type: Through Hole
- Propagation Delay Time: 8ns at 6V, 10ns at 4.5V, 16ns at 3V, 40ns at 2V
Applications
The MC74HC00N is versatile and can be used in various applications such as:
- Logic circuit design and implementation
- Signal processing
- Control systems
- Computers and computer peripherals
- Instrumentation and measurement systems
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability. The MC74HC00N complies with these standards, ensuring a reliable performance over its entire operational temperature range. With its robust design, it is well-suited for demanding environments where stability and durability are critical.
Environmental and Regulatory Compliance
The MC74HC00N is lead-free and RoHS compliant, adhering to environmental regulations and reducing the ecological footprint. Customers can be assured of a product that meets current environmental standards for electronic components.