EN
  • EN
  • DE

MC74HC02AN

Part No MC74HC02AN
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219348-MC74HC02AN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Metering
Ultra Librarian 3D Model Ultra Librarian MC74HC02AN CAD Model

Description

Product Overview: MC74HC02AN

The MC74HC02AN is a high-performance integrated circuit manufactured by ON Semiconductor, known for its robustness and versatility in various electronic applications. This quad 2-input NOR gate is part of the high-speed CMOS family, offering the inherent advantages of CMOS technology, including low power consumption, high noise immunity, and the ability to operate at a wide range of voltage levels.

Key Features

  • Voltage Range: The device can function over a wide supply voltage range from 2V to 6V, making it suitable for battery-operated devices as well as for interfacing with standard 5V digital systems.
  • High-Speed Operation: With a typical propagation delay time of only 8ns at a supply voltage of 5V, the MC74HC02AN ensures swift signal processing, which is crucial for high-speed applications.
  • Low Power Consumption: Its low power characteristics are exemplified by a typical quiescent current of only 2µA, making it ideal for power-sensitive designs.
  • Output Drive Capability: The device can source or sink up to 4mA at the output, providing decent drive capabilities for interfacing with other logic families or driving light loads.
  • Pin and Function Compatibility: The MC74HC02AN is pin-compatible with the standard 74LS02, allowing for easy upgrades in systems initially designed with LS-TTL logic.

Applications

The versatility of the MC74HC02AN makes it well-suited for a broad range of applications. It is commonly used in:

  • Logic function generation
  • Signal processing
  • Complex logic circuit implementation
  • Power management systems
  • Communication devices
  • Any system requiring high-speed, low-power NOR gate functions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC02AN is designed and manufactured with the stringent quality control standards that ON Semiconductor is known for, ensuring reliable performance in even the most demanding environments.

Environmental Compliance

The MC74HC02AN complies with environmental regulations, including RoHS and Pb-Free, reflecting ON Semiconductor's commitment to reducing the environmental impact of their products.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess