EN
  • EN
  • DE

MC74HC04ADTR2G

Part No MC74HC04ADTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX LSTTL 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 13ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 001467-MC74HC04ADTR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC04ADTR2G CAD Model

Description

ON Semiconductor MC74HC04ADTR2G Overview

The MC74HC04ADTR2G is a high-performance, hex inverter chip manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is designed to deliver the functionality of the generic 7404 series while benefiting from the attributes of CMOS technology. With its advanced design, the MC74HC04ADTR2G offers a combination of high noise immunity, low power consumption, and a wide operating voltage range, making it suitable for a variety of electronic applications.

Key Features

  • Logic Type: Hex Inverter
  • Operating Voltage Range: 2V to 6V
  • High Noise Immunity: Characteristic of CMOS technology, this feature ensures stable operation in noisy environments.
  • Low Power Consumption: Ideal for battery-powered and energy-efficient designs.
  • Output Drive Capability: Capable of driving 10 LSTTL loads.
  • Package: The device comes in a TSSOP-14 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: The operating temperature range spans from -55°C to 125°C, accommodating a wide range of environmental conditions.
  • Lead-Free and RoHS Compliant: Meets environmental regulations for hazardous substance restrictions.

Applications

The MC74HC04ADTR2G is versatile and can be used in various applications, including:

  • Logic inversion
  • Signal conditioning
  • Oscillator circuits
  • Pulse shaping
  • High-speed logic gates

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74HC04ADTR2G is subjected to rigorous testing and quality control measures to ensure reliable performance in your electronic projects. With its robust design and ON Semiconductor's reputation for durability, this hex inverter is an excellent choice for engineers and designers looking for a dependable logic solution.

Ordering Information

The MC74HC04ADTR2G is available for order in tape and reel packaging, facilitating efficient assembly processes for high-volume production. For detailed purchasing information, please refer to ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5811 $52.2990
210+ $0.4768 $100.1280
325+ $0.4619 $150.1175
450+ $0.4470 $201.1500
580+ $0.4321 $250.6180
775+ $0.3874 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,756 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess