EN
  • EN
  • DE

MC74HC05ADR2G

Part No MC74HC05ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC HEX INV OPEN DRAIN 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Drain
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low -, 5.2mA
Logic Level - Low 0.5 V to 1.8 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 15ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 134743-MC74HC05ADR2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC05ADR2G CAD Model

Description

Product Overview: MC74HC05ADR2G

The MC74HC05ADR2G is a high-performance integrated circuit produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This component belongs to the 74HC series, which are high-speed CMOS logic devices designed to operate with the same speed as TTL but with the low power consumption characteristic of CMOS technology.

The MC74HC05ADR2G features hex inverters with open-drain outputs. This functionality makes it particularly useful for driving capacitive or resistive loads that require a higher current and voltage than the IC can supply. Since the outputs are open-drain, they can be connected to a higher voltage supply than the IC is powered with, making the device very versatile in interfacing with systems operating at various voltage levels.

Each inverter in the MC74HC05ADR2G is designed to convert an input logic level into the opposite logic level at the output. The open-drain outputs mean that multiple outputs can be connected together to perform wired-AND logic functions, which is useful in various digital logic applications.

Key Features:

  • Logic Type: Hex Inverter
  • Output Type: Open Drain
  • Package / Case: SOIC-14
  • Mounting Type: Surface Mount
  • Supply Voltage: 2 V to 6 V
  • Operating Temperature: -55°C to +125°C
  • High Noise Immunity: Characteristic of CMOS devices
  • Low Power Consumption: Ideal for battery-powered applications

The device is provided in a compact SOIC-14 package, which is suitable for surface mount technology (SMT) and is widely used in modern electronic assemblies. This allows for high-density mounting and saves valuable board space in complex circuits.

ON Semiconductor's MC74HC05ADR2G is designed for use in a broad range of applications, including logic level conversion, power management, and signal buffering. Its robust design ensures reliability and performance in extreme temperature conditions ranging from -55°C to +125°C, making it suitable for industrial and automotive applications, as well as consumer electronics.

With its combination of high-speed operation, low power consumption, and versatile open-drain outputs, the MC74HC05ADR2G from ON Semiconductor is an excellent choice for designers looking to optimize their digital logic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1633 $57.9715
865+ $0.1341 $115.9965
1,335+ $0.1298 $173.2830
1,840+ $0.1257 $231.2880
2,380+ $0.1215 $289.1700
3,185+ $0.1090 $347.1650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess