EN
  • EN
  • DE

MC74HC138AN

Part No MC74HC138AN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1-8 HP 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 223740-MC74HC138AN
Ultra Librarian 3D Model Ultra Librarian MC74HC138AN CAD Model

Description

ON Semiconductor MC74HC138AN 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MC74HC138AN is a high-performance, integrated circuit designed to address the need for efficient decoding and demultiplexing in digital systems. This 3-to-8 line decoder/demultiplexer IC is part of the high-speed CMOS range and is well-suited for applications that require the conversion of a binary input to a selected output line, enabling the control of multiple devices from a single input line.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Operating Voltage Range: 2V to 6V, accommodating a variety of logic levels and providing designers with flexibility in different voltage environments.
  • High Noise Immunity: Characteristic of the CMOS technology, this IC ensures stable performance in electrically noisy conditions.
  • Low Power Consumption: The MC74HC138AN is designed for optimized power usage, making it ideal for battery-operated devices.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for direct interface with other logic families.
  • Multiple Decoding or Demultiplexing Modes: Including address decoding with three binary select inputs (A, B, and C), two enable inputs for demultiplexing, and cascading for larger demultiplexing units.

Applications

The versatile nature of the MC74HC138AN allows it to be used in a wide array of applications such as:

  • Memory chip select decoding
  • Data routing and multiplexing
  • Control signal generation for multiple peripheral devices
  • Industrial control systems
  • Robotics and automation systems

Package and Quality

The MC74HC138AN is offered in a 16-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards. ON Semiconductor's commitment to quality ensures that each IC meets stringent standards for reliability and performance.

Whether you're designing a complex digital system or simply need to control multiple outputs from a single digital line, the ON Semiconductor MC74HC138AN provides a reliable and efficient solution that engineers can trust.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess