EN
  • EN
  • DE

MC74HC14AD

Part No MC74HC14AD
Manufacturer ON Semiconductor
Description Hex Schmitt-Trigger Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219391-MC74HC14AD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC74HC14AD CAD Model

Description

The MC74HC14AD from ON Semiconductor is a high-performance, hex inverter chip with Schmitt-trigger inputs that is designed to operate in a wide range of applications. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology. The device is specifically created to handle the demands of high-noise environments and is capable of transforming an irregular input signal into a well-defined output signal, which is a crucial feature in digital circuits where precision is paramount.

Key Features

  • High Noise Immunity: The inherent hysteresis of the Schmitt trigger design provides enhanced noise immunity and stable output transitions.
  • Wide Operating Voltage Range: The MC74HC14AD can operate with a supply voltage ranging from 2V to 6V, making it versatile for various logic level requirements.
  • Low Power Consumption: The device features low power consumption, which is typical for CMOS technology, ensuring energy efficiency in applications.
  • High Speed: The propagation delay time is significantly low, which allows for high-speed operation, a critical factor for modern digital systems.
  • Output Drive Capability: The chip can drive up to 10 LSTTL loads, providing ample current for most logic-level interfacing needs.

Applications

The MC74HC14AD is suitable for a wide range of applications due to its robust design and versatility. It can be used in:

  • Wave shaping and noise filtering circuits
  • Signal processing
  • Glitch-free clock circuits
  • Logic level conversion and interfacing
  • High-frequency detectors and counters

Package and Quality

The device is offered in a SOIC-14 package, which is a small outline integrated circuit package that is well-suited for space-constrained applications. ON Semiconductor is committed to providing high-quality products, and the MC74HC14AD is no exception. It is manufactured under stringent quality control standards, ensuring reliable performance and longevity in the field.

Overall, the MC74HC14AD hex inverter with Schmitt-trigger inputs is a highly reliable and efficient solution for digital logic circuitry, providing designers with a dependable component that enhances circuit stability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1820 $58.2400
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1401 $231.1650
2,135+ $0.1354 $289.0790
2,855+ $0.1214 $346.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 388,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess