The MC74HC14AF is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital applications. This advanced hex inverter chip is designed with Schmitt-trigger inputs, making it an ideal component for transforming noisy signals into clean, digital outputs.
Key Features
- High Noise Immunity: The Schmitt-trigger action at the input pins provides a high noise threshold level, ensuring stable operation even in electrically noisy environments.
- Advanced CMOS Technology: Utilizing sophisticated CMOS technology, the MC74HC14AF delivers low power consumption while maintaining high speed.
- Wide Operating Voltage Range: It operates effectively over a broad voltage range from 2V to 6V, accommodating various application requirements.
- High Output Current: This chip can source or sink up to 4mA at the output, providing excellent drive capabilities.
- Low Power Dissipation: With its CMOS technology, the device ensures minimal power loss, making it suitable for power-sensitive designs.
Applications
The MC74HC14AF is versatile and can be used in a wide array of electronic circuits. It's particularly useful in applications that require signal conditioning, such as:
- Waveform shaping
- Oscillator circuits
- Logic signal interfacing
- Glitch removal
Product Specifications
| Parameter |
Value |
| Package Type |
SOP-14 |
| Operating Temperature |
-55°C to +125°C |
| Mounting Type |
Surface Mount |
The MC74HC14AF from ON Semiconductor is a robust and dependable choice for designers looking to incorporate a hex Schmitt-trigger inverter into their digital electronics projects. Its combination of high noise immunity, low power consumption, and wide operating voltage range make it a go-to component for a variety of applications.