ON Semiconductor MC74HC151DR2 Multiplexer
The ON Semiconductor MC74HC151DR2 is a high-performance, 8-input digital multiplexer that is a crucial component for various electronic applications. This integrated circuit (IC) is designed to select one of the eight data inputs to a single output line, making it an essential tool for data routing and signal processing tasks in complex digital systems.
Constructed with silicon gate CMOS technology, the MC74HC151DR2 offers a robust and reliable solution that combines low power consumption with high speed. This makes it suitable for use in battery-operated devices as well as in high-speed systems where power efficiency is a priority.
The device has a binary control input, which consists of three selection inputs (A, B, and C), and an enable input (E). The selection inputs determine which of the eight data inputs (I0 to I7) is routed to the output (Y). When the enable input is active, the selected data input is passed through to the output; when it is not active, the output is held at a high impedance state, effectively disconnecting the output from the circuit. This feature allows for multiple multiplexers to be connected in parallel, expanding the number of input signals that can be managed without interference.
Key features of the MC74HC151DR2 include:
- Low power operation for increased energy efficiency
- High noise immunity characteristic of CMOS devices
- Wide operating voltage range from 2V to 6V
- Low input current, which reduces power consumption further
- Fast switching times, ensuring quick data routing
- Output drive capability suitable for various types of loads
- Compatible with TTL (Transistor-Transistor Logic) levels
The MC74HC151DR2 is available in a SOIC-16 package, which is a small-outline package with a body width of 3.9mm. This compact form factor allows for efficient use of board space, making it an ideal choice for space-constrained applications. Whether it's used in data acquisition systems, communication devices, or control units, the MC74HC151DR2 from ON Semiconductor is a versatile component that provides reliable performance in a wide range of digital functions.