EN
  • EN
  • DE

MC74HC157A

Part No MC74HC157A
Manufacturer ON Semiconductor
Description Quad 2-Input Data Selectors/Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219401-MC74HC157A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC157A CAD Model

Description

ON Semiconductor MC74HC157A Quad 2-Input Multiplexer

The MC74HC157A is a high-performance silicon-gate CMOS device from ON Semiconductor that serves as a quad 2-input multiplexer. This integrated circuit is designed to select one of two data sources for each output based on the state of a common select input, making it an essential component for routing digital signals in complex electronic systems.

The device features four individual 2-input multiplexers with common select and enable inputs. Its robust design allows for high-speed operation, which is characteristic of the HC family of CMOS devices. The MC74HC157A can operate at a wide range of voltages, from 2V to 6V, providing the flexibility needed for various applications while maintaining low power consumption.

Each multiplexer has two inputs, A and B, and one output, Y. The select input (S) determines which of the inputs, A or B, is connected to the output Y. When the enable input (E) is held high, the outputs are disabled and held at a high impedance state, which prevents any potential damage from back-driving and allows for the connection of multiple outputs to a common bus without conflict.

The MC74HC157A is fabricated with high-noise immunity and low-power consumption in mind, making it suitable for a wide array of applications, including signal gating, data routing, and control circuitry in digital telecommunication systems, computers, and instrumentation setups. Its fast switching speeds and robust construction ensure reliable performance in demanding environments.

The device is available in multiple package types, including the SOIC-16 and TSSOP-16, providing designers with flexibility in terms of board layout and space constraints. The pin configuration and functional diagram are provided in the datasheet, which can be easily accessed through ON Semiconductor's official website for detailed specifications and application notes.

In summary, the MC74HC157A from ON Semiconductor is a versatile and efficient solution for digital multiplexing needs, offering high-speed operation, low power consumption, and reliable performance for a variety of electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2864 $58.7120
495+ $0.2345 $116.0775
765+ $0.2275 $174.0375
1,050+ $0.2206 $231.6300
1,360+ $0.2125 $289.0000
1,820+ $0.1906 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess