EN
  • EN
  • DE

MC74HC157ADTR2

Part No MC74HC157ADTR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2-Input Data Selectors/Multiplexers | IC DATA SELECTOR/MUX 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74HC157
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1219404-MC74HC157ADTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74HC157ADTR2 CAD Model

Description

ON Semiconductor MC74HC157ADTR2: High-Performance Multiplexer

The MC74HC157ADTR2 is a high-speed quad 2-input multiplexer fabricated with silicon gate CMOS technology from ON Semiconductor. It possesses the low power consumption of standard CMOS integrated circuits, combined with the ability to drive 10 LSTTL loads. This multiplexer is a versatile component that is essential for a wide range of digital applications, including data routing, signal gating, and the selection of multiple input sources.

This device has four separate 2-input multiplexers with common select and enable inputs. The select input determines which of the inputs (A or B) is connected to the output. When the enable input is high, all four outputs are forced to a low state regardless of the other inputs. This feature allows for easy parallel expansion of the multiplexer by connecting the enable inputs together. When the enable input is low, the normal multiplexing action takes place.

The MC74HC157ADTR2 is capable of operation with a wide range of supply voltages, from 2V to 6V, making it suitable for use in systems that require a high level of integration and low power consumption. Its fast switching speeds and low quiescent current make it an excellent choice for battery-powered devices.

Key features of the MC74HC157ADTR2 include:

  • High Speed: Typical tPD of 13 ns at VCC = 5V
  • Low Power Consumption: 20 µA maximum ICC
  • High Noise Immunity: Characteristic of CMOS devices
  • Functional Equivalency: Pin compatible with LS157
  • Wide Operating Voltage Range: 2V to 6V
  • Sourcing or Sinking: 4 mA at VCC = 5V

ON Semiconductor's MC74HC157ADTR2 comes in a TSSOP-16 package, which is suitable for automated assembly processes and space-constrained applications. This multiplexer is designed for multiplexing digital or analog signals and is an excellent choice for designers looking for a reliable and versatile switching solution.

Whether you are working on data acquisition systems, communication interfaces, or control circuits, the MC74HC157ADTR2 offers the performance and reliability that modern electronics demand. Its combination of high-speed operation, low power consumption, and robust noise immunity makes it a smart choice for your digital multiplexing needs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1853 $50.0310
660+ $0.1521 $100.3860
1,020+ $0.1473 $150.2460
1,405+ $0.1426 $200.3530
1,815+ $0.1378 $250.1070
2,430+ $0.1236 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,276 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess