EN
  • EN
  • DE

MC74HC163ADR2

Part No MC74HC163ADR2
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description LOG CMOS COUNTER 4BIT SOIC16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 140MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 074589-MC74HC163ADR2
Ultra Librarian 3D Model Ultra Librarian MC74HC163ADR2 CAD Model

Description

ON Semiconductor MC74HC163ADR2 Integrated Circuit

The MC74HC163ADR2 is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of digital applications. This particular IC belongs to the 74HC series, which is well-known for its high-speed CMOS technology. The device is a synchronous presettable binary counter that provides essential functionality for digital systems requiring counting and timing operations.

The MC74HC163ADR2 is characterized by its synchronous reset and preset capabilities, allowing for greater precision and control in digital circuit design. With its synchronous design, all the state changes occur on the clock's rising edge, which leads to better stability and predictability in the timing of digital operations.

This counter IC features a 4-bit binary count from 0 to 15, with the ability to be preset to any desired value via the parallel inputs. This makes it incredibly versatile for applications that require specific count sequences. The clear function is also synchronous, ensuring that the reset action can be precisely timed to coincide with the clock signal.

The device is offered in a compact SOIC-16 package, which is ideal for space-constrained applications while still providing ease of integration into a wide variety of electronic systems. The MC74HC163ADR2 operates over a broad voltage range from 2V to 6V, which makes it compatible with most TTL, CMOS, and other logic families, thereby ensuring a flexible and reliable performance across different power environments.

With its fast propagation delay and low power consumption, the MC74HC163ADR2 is a preferred choice for designers working on automated control systems, digital counters, frequency dividers, and other applications where reliable and precise counting is required. ON Semiconductor's commitment to quality ensures that this IC meets the stringent requirements for industrial and commercial applications, providing a robust and durable solution for digital circuit designers.

In summary, the MC74HC163ADR2 from ON Semiconductor is a versatile and high-performance synchronous counter IC that offers designers a reliable and efficient solution for their digital counting needs.

You May Also Be Interested in

Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTR DL 4BIT 16CDIP
Need more? Email Us
Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4192 $50.3040
295+ $0.3439 $101.4505
455+ $0.3332 $151.6060
625+ $0.3224 $201.5000
805+ $0.3117 $250.9185
1,075+ $0.2795 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess