EN
  • EN
  • DE

MC74HC175ADR2G

Part No MC74HC175ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Master Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 4
Max Frequency 35MHz
Max Propagation Delay @ V, Max CL 22ns @ 6V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 121136-MC74HC175ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HC175ADR2G CAD Model

Description

MC74HC175ADR2G - ON Semiconductor

The MC74HC175ADR2G from ON Semiconductor is a high-performance, quad D-type flip-flop integrated circuit, designed for use in a wide variety of digital applications. This device is part of the high-speed CMOS family and offers the robustness and speed needed for today's demanding electronic environments.

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Output Type: Differential
  • Trigger Type: Positive Edge
  • IC Interface Type: CMOS, TTL
  • Supply Voltage - Min: 2V
  • Supply Voltage - Max: 6V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-16
  • RoHS: Compliant

Product Description

The MC74HC175ADR2G device features four flip-flops with common clocks and reset inputs for all four. Each flip-flop has independent D (data) inputs and Q and Q̅ (complementary) outputs. The positive edge-triggered flip-flops ensure that the state of the D input is sampled at the moment of the rising edge of the clock and is transferred to the Q output on the same edge.

This device is characterized for operation from -55°C to +125°C, making it suitable for industrial and automotive applications where reliability and performance are critical under extreme conditions. The wide supply voltage range of 2V to 6V allows for flexibility in designing power supply systems.

Manufactured with ON Semiconductor's high-quality standards, the MC74HC175ADR2G is designed for low power consumption while maintaining high noise immunity and fast switching speeds. Its SOIC-16 package is ideal for space-constrained applications, and the device's surface-mount configuration facilitates efficient assembly on printed circuit boards.

Compliance with the RoHS directive makes the MC74HC175ADR2G an environmentally friendly choice for companies looking to meet current regulations on hazardous substances in electronic equipment.

Applications

Typical applications for the MC74HC175ADR2G include:

  • Data storage and retrieval systems
  • Registers and buffers
  • Control systems
  • Industrial electronics
  • Automotive electronics

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5336 $50.6920
230+ $0.4379 $100.7170
355+ $0.4242 $150.5910
490+ $0.4105 $201.1450
635+ $0.3968 $251.9680
845+ $0.3558 $300.6510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess