EN
  • EN
  • DE

MC74HC1G08DFT2GH

Part No MC74HC1G08DFT2GH
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SOEIAJ-14
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series 74HC
Package Bulk
Product Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 2.6mA, 2.6mA
Input Logic Level - Low 0.5V ~ 1.8V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 17ns @ 6V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74HC1G08
Standard Package 2,404 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223797-MC74HC1G08DFT2GH
Ultra Librarian 3D Model Ultra Librarian MC74HC1G08DFT2GH CAD Model

Description

ON Semiconductor MC74HC1G08DFT2GH Single 2-Input AND Gate

The MC74HC1G08DFT2GH is a high-performance CMOS two-input AND gate integrated circuit produced by ON Semiconductor, a leader in energy-efficient innovations. This product is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide array of applications, from battery-operated devices to industrial systems.

With its compact SOT-353 package, the MC74HC1G08DFT2GH offers a space-saving solution for PCB designs where real estate is at a premium. The device features a balanced propagation delay and transition times, which ensures that it provides consistent performance across the full range of operating conditions. This makes it an ideal choice for high-speed logic operations where timing is critical.

The MC74HC1G08DFT2GH boasts a low input capacitance and high noise immunity characteristic of CMOS devices, thereby minimizing the potential for erroneous signals in noisy environments. Additionally, the low power consumption of the CMOS technology ensures that the device is suitable for energy-sensitive applications.

ON Semiconductor has designed this product to be fully compatible with LSTTL outputs, which allows for direct interface with TTL logic levels without the need for additional components. This interoperability simplifies the integration of the MC74HC1G08DFT2GH into existing systems that utilize legacy logic technologies.

The device is also characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions. This temperature range, along with the robustness provided by its CMOS design, makes the MC74HC1G08DFT2GH an excellent choice for automotive, aerospace, and outdoor applications where temperature fluctuations are common.

For designers and engineers looking for a reliable and efficient two-input AND gate solution, the ON Semiconductor MC74HC1G08DFT2GH offers a combination of performance, power efficiency, and versatility that is hard to match. Its compliance with the stringent requirements of the RoHS directive also ensures that it meets current environmental standards for electronic components.

In summary, the MC74HC1G08DFT2GH from ON Semiconductor is a versatile, high-performance solution for a wide range of digital logic applications where space, power, and reliability are critical considerations.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2215 $64.5505
16+ $7.5664 $121.0624
24+ $7.3308 $175.9392
33+ $7.0940 $234.1020
43+ $6.8572 $294.8596
57+ $6.1481 $350.4417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess