EN
  • EN
  • DE

MC74HC273A

Part No MC74HC273A
Manufacturer ON Semiconductor
Description Octal D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219465-MC74HC273A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC273A CAD Model

Description

ON Semiconductor MC74HC273A Octal D Flip-Flop

The MC74HC273A from ON Semiconductor is an advanced high-speed CMOS octal flip-flop with a clear feature, designed to be utilized in a wide range of digital applications. This integrated circuit is part of the HC family, which ensures a robust performance with the capability to interface with standard CMOS outputs. With its octal configuration, it provides eight D-type flip-flops in a single package, making it a convenient choice for designers looking to save space and reduce complexity in their digital systems.

The device features a common clock (CP) and a common master reset input (MR). The flip-flops will transition on the positive-going edge of the clock. Meanwhile, the master reset input allows for the synchronous reset of all flip-flops, which is particularly useful for initializing registers and counters in digital systems. The flip-flops are true on their outputs (Q), ensuring a reliable and predictable output state following the clock pulse.

Each flip-flop has an individual D input, as well as Q and Q\ outputs, providing designers with flexibility in their system design. The MC74HC273A operates over a broad voltage range from 2V to 6V and offers a balanced propagation delay and transition times. This feature set makes the device suitable for both battery-powered and line-powered applications.

The MC74HC273A is offered in various packages, including SOIC, TSSOP, and PDIP, catering to different design requirements and simplifying PCB layout. This device is characterized for operation from -55°C to 125°C, ensuring reliable performance over a wide temperature range, which is crucial for industrial and automotive applications.

ON Semiconductor's commitment to quality and reliability is evident in the MC74HC273A, making it a popular choice for use in control and data processing systems, instrumentation, consumer electronics, and more. Its high noise immunity and low power consumption contribute to its effectiveness in complex digital circuits.

Overall, the MC74HC273A offers a combination of versatility, performance, and reliability, making it an excellent choice for designers looking to implement octal D flip-flops in their digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5499 $60.4890
260+ $0.4513 $117.3380
400+ $0.4372 $174.8800
550+ $0.4231 $232.7050
710+ $0.4090 $290.3900
945+ $0.3668 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess