EN
  • EN
  • DE

MC74HC393A

Part No MC74HC393A
Manufacturer ON Semiconductor
Description Dual 4-Stage Binary Ripple Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219500-MC74HC393A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC393A CAD Model

Description

ON Semiconductor MC74HC393A Dual Binary Counter

The MC74HC393A from ON Semiconductor is a high-performance, dual 4-stage binary counter integrated circuit, fabricated with silicon gate CMOS technology. It possesses the ability to interface directly with the TTL family and most other logic families. This versatile component is a staple in digital electronics for its reliable counting and timing applications.

Key Features

  • High-Speed Operation: The MC74HC393A functions at a high speed, ensuring swift and efficient counting operations.
  • Dual Counters: It contains two independent counters that can be used in tandem or separately, providing flexibility in design.
  • Multiple Stages: Each counter has a 4-stage binary sequence, allowing for a wide range of counting possibilities.
  • Standard Pin Configuration: It features a standard pinout, making it compatible with a wide range of PCB layouts and designs.
  • Low Power Consumption: The CMOS technology ensures low power consumption, making it suitable for battery-operated devices.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing versatility in different circuit environments.
  • Output Drive Capability: The device can drive up to 10 LSTTL loads, which is sufficient for most applications.

Applications

The MC74HC393A is commonly used in a variety of applications, including:

  • Time Delay Generators
  • Counter Circuits in Digital Systems
  • Frequency Dividers
  • Timers
  • System Clocks for Microprocessors

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC74HC393A is no exception. It is designed to meet strict industry standards for performance and reliability, ensuring a long operational lifespan for devices that incorporate this binary counter.

Ordering Information

To order the MC74HC393A or to obtain more information about pricing and availability, visit the ON Semiconductor website or contact an authorized distributor. Ensure you refer to the correct part number to avoid any discrepancies in your order.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4758 $59.4750
300+ $0.3904 $117.1200
460+ $0.3783 $174.0180
635+ $0.3661 $232.4735
820+ $0.3538 $290.1160
1,095+ $0.3172 $347.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess