EN
  • EN
  • DE

MC74HC4052AFELG

Part No MC74HC4052AFELG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4052
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 636848-MC74HC4052AFELG
Ultra Librarian 3D Model Ultra Librarian MC74HC4052AFELG CAD Model

Description

ON Semiconductor MC74HC4052AFELG Product Overview

The MC74HC4052AFELG from ON Semiconductor is a versatile and highly reliable analog multiplexer/demultiplexer IC, which is part of the high-speed CMOS family. This integrated circuit is designed to function as a dual 4-channel multiplexer with a common select logic, which includes two binary control inputs, A and B, and an inhibit input. The MC74HC4052AFELG offers users the flexibility to route analog or digital signals in complex circuits, making it an ideal choice for a wide range of applications, including signal gating, data acquisition systems, and communication systems.

Key Features

  • Wide Voltage Range: The device operates on a wide analog input voltage range from -5V to +5V, and a digital voltage range from 2V to 6V, allowing it to interface with various logic levels.
  • Low ON Resistance: The MC74HC4052AFELG boasts a low ON resistance of 70 ohms typical at VCC - VEE = 4.5V, 50 ohms typical at VCC - VEE = 9V, and 40 ohms typical at VCC - VEE = 10V.
  • High Noise Immunity: Characterized by a high noise immunity of VNIH = VNIL = 28% VCC min, it ensures stable operation even in noisy environments.
  • Low Power Consumption: The device has a low quiescent current, significantly reducing power consumption and making it suitable for battery-operated devices.
  • Multiple Configuration Options: It can be used as a dual 4-channel multiplexer, a single 8-channel multiplexer, or a dual 2-channel demultiplexer, offering design flexibility.

Applications

The MC74HC4052AFELG is adept at handling multiple analog signals, which makes it suitable for a variety of applications, including:

  • Analog signal routing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio/Video signal switching

This IC comes in a SOP-16 package, which is compact and ideal for space-constrained applications. Its robust design ensures reliable performance and long-term durability. The MC74HC4052AFELG from ON Semiconductor is a testament to the company's commitment to providing high-quality, innovative semiconductor solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess