EN
  • EN
  • DE

MC74HC4052DWR2

Part No MC74HC4052DWR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74HC4052
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223871-MC74HC4052DWR2
Ultra Librarian 3D Model Ultra Librarian MC74HC4052DWR2 CAD Model

Description

ON Semiconductor MC74HC4052DWR2 Product Overview

The MC74HC4052DWR2 is a high-performance silicon-gate CMOS analog multiplexer/demultiplexer from ON Semiconductor, renowned for its precision and reliability in a wide array of electronic applications. This versatile component is designed to handle both digital and analog signals, making it an excellent choice for routing multiple signal inputs to a single output or one input to multiple outputs.

Key Features

  • Dual 4-Channel Multiplexer/Demultiplexer: The device offers two separate 4-channel multiplexers, providing flexibility in signal management.
  • Wide Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various circuit designs and power requirements.
  • Low Power Consumption: With its CMOS technology, the MC74HC4052DWR2 ensures low power dissipation, making it suitable for battery-powered devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of noise immunity, ensuring signal integrity in noisy environments.
  • SOIC-16 Packaging: Enclosed in a compact SOIC-16 package, the device saves valuable board space and is ideal for high-density applications.

Applications

The MC74HC4052DWR2 is well-suited for a variety of applications where signal routing is required, including:

  • Analog and digital multiplexing/demultiplexing
  • Signal gating
  • Data acquisition systems
  • Communication systems
  • Audio/Video switching

Technical Specifications

The MC74HC4052DWR2 boasts impressive technical specifications that ensure its performance across diverse conditions:

  • On-Resistance: Characteristically low, providing efficient signal transmission.
  • On-Resistance Match Between Channels: Minimal variation ensures consistent performance across channels.
  • On-Resistance Flatness: Remains consistent over the specified analog input range, maintaining signal fidelity.
  • Fast Switching Times: Ensures quick response in applications requiring high-speed operation.

With its robust feature set, the MC74HC4052DWR2 from ON Semiconductor is a reliable and efficient solution for designers looking to optimize their signal routing capabilities in both analog and digital domains.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess