EN
  • EN
  • DE

MC74HC4053A

Part No MC74HC4053A
Manufacturer ON Semiconductor
Description Analog Multiplexers / Demultiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219537-MC74HC4053A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4053A CAD Model

Description

The MC74HC4053A from ON Semiconductor is a versatile triple 2-channel analog multiplexer/demultiplexer integrated circuit. This high-performance device is designed for use in a wide range of applications, from signal routing and data acquisition systems to communication equipment.

Key Features

  • High-Speed CMOS Technology: The MC74HC4053A is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • Triple 2-Channel Multiplexing: The device contains three separate double-pole, double-throw (DPDT) switches, allowing for the precise control and routing of analog and digital signals.
  • Versatile Voltage Operation: It operates across a wide voltage range from 2V to 6V, making it compatible with most low-power and standard logic-level systems.
  • Low "ON" Resistance: The MC74HC4053A features low "on" resistance, which minimizes signal attenuation and maintains the integrity of the routed signal.
  • Low Crosstalk: The device is designed to have minimal crosstalk between multiplexing channels, ensuring signal separation and clarity.
  • Multiple Package Options: Available in several package types, including SOIC, TSSOP, and PDIP, providing flexibility for various PCB designs and space constraints.

Applications

The MC74HC4053A is suitable for a multitude of applications that require efficient signal management. Some common applications include:

  • Analog signal routing
  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Function generators
  • Digital signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74HC4053A is no exception. The device is thoroughly tested to meet high standards of performance and durability, ensuring long-term reliability in your electronic designs.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess