EN
  • EN
  • DE

MC74HC4538AFG

Part No MC74HC4538AFG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Precision Monostable Multivibrator (Retriggerable,Resettable) | IC MULTIVIBRATOR DUAL 16-SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 30ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOEIAJ
Family Part Number 74HC4538
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1219567-MC74HC4538AFG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4538AFG CAD Model

Description

ON Semiconductor MC74HC4538AFG Dual Precision Monostable Multivibrator

The ON Semiconductor MC74HC4538AFG is a high-performance, dual precision monostable multivibrator that is designed to deliver reliable and precise timing solutions for a diverse array of digital applications. This integrated circuit is part of the high-speed CMOS family and is known for its low power consumption and robust output drive capabilities.

Key Features:

  • High-Speed Performance: The device operates with a typical propagation delay time, ensuring swift response to input triggers, which is crucial for timing-sensitive applications.
  • Low Power Consumption: As a CMOS device, the MC74HC4538AFG maintains a low power profile, making it suitable for battery-operated devices and power-sensitive designs.
  • Retriggerable/Non-Retriggerable Operation: It offers flexibility in design, allowing users to choose between retriggerable and non-retriggerable modes, depending on the application requirements.
  • Dual Monostable Multivibrator: The dual-channel configuration enables the device to handle two independent timing operations simultaneously, which can simplify circuit design and save space on the PCB.
  • Output Pulse Width Control: Pulse duration is determined by external timing components (resistors and capacitors), providing designers with the ability to precisely tailor the timing characteristics.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 6V, accommodating various logic levels and system voltages.

Applications:

The MC74HC4538AFG is versatile and can be used in numerous applications such as:

  • Timing circuits
  • Delayed switching
  • Pulse generation
  • Sequential systems
  • Waveform shaping
  • Industrial controls

With its precise timing capabilities and dual-channel configuration, the ON Semiconductor MC74HC4538AFG is an excellent choice for designers looking for a reliable and efficient solution to their timing challenges. Whether in consumer electronics, industrial automation, or communication systems, this monostable multivibrator provides a straightforward and effective approach to implementing timing functions in a wide range of applications.

You May Also Be Interested in

STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.2915
ON Semiconductor
Monostable Multivibrator Dual-Element -55°C 125°C Automotive 16-Pin SO EIAJ T/R / IC MULTIVIBRATOR DUAL 16-SOEIAJ
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.5469
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $4.6132
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess