EN
  • EN
  • DE

MC74HC4852ADT

Part No MC74HC4852ADT
Manufacturer ON Semiconductor
Description Analog Multiplexers/Demultiplexers with Injection Current Effect Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219575-MC74HC4852ADT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC4852ADT CAD Model

Description

ON Semiconductor MC74HC4852ADT Analog Multiplexer/Demultiplexer

The ON Semiconductor MC74HC4852ADT is a high-performance, dual 4-channel analog multiplexer/demultiplexer with digital select inputs, designed to operate as a precision analog switching device. This versatile component finds its application in a wide range of electronic systems, from signal routing in communication devices to data acquisition systems and beyond.

Key Features

  • Wide Analog Input Voltage Range: The MC74HC4852ADT operates efficiently with an analog input voltage range from -5V to +5V, making it suitable for various signal levels.
  • Low ON Resistance: The device features a low ON resistance (RON) of typically 70 ohms at VCC - VEE = 4.5V, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off-Isolation: It is designed to suppress signal interference, providing low crosstalk between multiplexed channels and high off-isolation to prevent signal leakage between channels.
  • Fast Switching Times: The MC74HC4852ADT offers fast switching times (tON and tOFF) of typically 12ns, making it ideal for applications requiring rapid signal routing.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to +125°C, this device ensures reliable performance under extreme conditions.
  • Compatibility: The logic level inputs are compatible with standard CMOS outputs, with a threshold of CMOS level, facilitating easy integration into digital systems.

Applications

  • Data acquisition systems
  • Communication systems
  • Signal routing
  • Test equipment
  • Analog-to-digital conversion

The MC74HC4852ADT comes in a TSSOP-16 package, offering a compact footprint for space-constrained applications. Its robust design and versatile functionality make it an excellent choice for engineers and designers looking to build high-performance, reliable systems. ON Semiconductor's commitment to quality ensures that the MC74HC4852ADT is a component that can be counted on for its durability and performance.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website or contact their support team for technical assistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4819 $58.3371
22+ $5.3188 $117.0136
34+ $5.1525 $175.1850
47+ $4.9861 $234.3467
60+ $4.8210 $289.2600
81+ $4.3220 $350.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess