EN
  • EN
  • DE

MC74HC541A

Part No MC74HC541A
Manufacturer ON Semiconductor
Description Octal 3-State Non-Inverting Buffer/Line Driver/Line Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219579-MC74HC541A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC541A CAD Model

Description

ON Semiconductor MC74HC541A Octal 3-State Non-Inverting Buffer/Line Driver/Line Receiver

The MC74HC541A is a high-performance integrated circuit designed by ON Semiconductor, featuring an octal 3-state non-inverting buffer/line driver/line receiver. This device is fabricated with silicon gate CMOS technology, ensuring robustness and high immunity to noise, which is a hallmark of this technology. The MC74HC541A is a versatile component suitable for a wide range of digital applications, particularly where high drive and low power consumption are desired.

Key Features:

  • High-Speed Operation: The MC74HC541A is capable of handling fast signal transitions, making it suitable for high-speed data communication and processing tasks.
  • Low Power Dissipation: With CMOS technology, this device offers the benefit of low power dissipation which is critical in power-sensitive designs.
  • 3-State Outputs: The octal buffers have 3-state outputs to enable connection to a bus-organized system without the need for external pull-up resistors.
  • Non-Inverting Outputs: Outputs directly reflect the input status, providing a true representation of the input signals.
  • Wide Operating Voltage Range: The MC74HC541A operates over a broad voltage range from 2V to 6V, accommodating various logic levels and interfacing requirements.
  • Output Drive Capability: Capable of driving 15 LSTTL loads, which allows for flexibility in interfacing with various logic families.
  • Pin and Function Compatible with 74LS541: This ensures easy integration into existing designs that utilize the older LS technology.

Applications:

The MC74HC541A is ideal for use in applications that require high-voltage and current driving capability, such as:

  • Bus drivers
  • Memory address drivers
  • Buffer memory address registers
  • Input/output ports
  • Data communication lines

With its robust design and ON Semiconductor's commitment to quality, the MC74HC541A is a reliable choice for designers looking to implement high-performance digital logic while maintaining energy efficiency.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess