EN
  • EN
  • DE

MC74HC589ADR2

Part No MC74HC589ADR2
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description 8-Bit Serial or Parallel-Input/Serial-Output Shift Register with 3-State Output | IC SHIFT REGISTR 8BIT 3ST 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74HC589
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1219596-MC74HC589ADR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC74HC589ADR2 CAD Model

Description

ON Semiconductor MC74HC589ADR2 Product Overview

The MC74HC589ADR2 is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This device is a part of the high-speed CMOS family and is particularly known for its 8-bit serial or parallel-input/serial-output shift register with 3-state output capabilities.

The MC74HC589ADR2 is designed to interface with the high-speed requirements of system expansion in microprocessor and microcomputer-based systems. It is capable of working with clock frequencies up to 25 MHz, which makes it suitable for fast data processing applications. Its low power consumption and high noise immunity are derived from the MOS technology that makes this device reliable and efficient for a wide range of applications.

This shift register features two modes of operation: serial (shift right) and parallel. In serial mode, data is entered serially and shifted right with each clock pulse, which is ideal for applications requiring serial data input or output, such as data acquisition systems or communication interfaces. In parallel mode, the device allows for 8-bit data to be loaded simultaneously, which is useful for interfacing with parallel buses in microprocessors and digital systems.

The MC74HC589ADR2 comes in a compact SOP-16 package, making it easy to integrate into a variety of electronic circuits. The device operates over a broad voltage range from 2V to 6V, providing the flexibility to be used in both TTL and CMOS environments. Its 3-state outputs allow for direct connection to a bus-organized system, preventing bus contention issues by placing the output in a high-impedance state when not in use.

ON Semiconductor's commitment to quality ensures that the MC74HC589ADR2 meets stringent standards for performance and durability. This shift register is ideal for applications that require reliable data transfer, such as data loggers, digital signal processing, and control systems, making it a versatile component for both commercial and industrial markets.

With its combination of speed, power efficiency, and robustness, the MC74HC589ADR2 from ON Semiconductor is an excellent choice for designers looking to enhance their digital systems with a reliable and high-performing shift register.

You May Also Be Interested in

Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3519 $51.0255
350+ $0.2888 $101.0800
540+ $0.2797 $151.0380
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2346 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,540 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess