EN
  • EN
  • DE

NCP1217D65R2G

Part No NCP1217D65R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR PWM CM OVP HV 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 12.8V
Supply Voltage - Operating 7.6 V to 16 V
Duty Cycle 74%
Frequency - Switching 65kHz
Fault Protection Over Load, Over Temperature, Short Circuit
Control Operating Temperature 0°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 142261-NCP1217D65R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCP1217D65R2G CAD Model

Description

ON Semiconductor NCP1217D65R2G PWM Current-Mode Controller

The NCP1217D65R2G is a versatile PWM current-mode controller designed by ON Semiconductor, a leader in energy-efficient innovations. This component is specifically engineered to meet the high demands of AC-DC power supply applications. Its integration of a fixed-frequency current-mode control scheme ensures stable and reliable operation, making it an excellent choice for designing switch-mode power supplies with consistent performance.

The device operates at a 65 kHz switching frequency, which strikes an optimal balance between efficiency and manageable EMI, allowing designers to minimize the size of the magnetic components and optimize the power supply design for compactness and cost-effectiveness. The NCP1217D65R2G also features an adjustable dead-time which provides design flexibility and enhances the efficiency of the power supply.

One of the significant advantages of the NCP1217D65R2G is its built-in frequency jittering, which spreads the EMI and allows the power supply to meet stringent EMI regulations. This is particularly important in applications where electromagnetic compatibility is critical. Additionally, the controller includes a high-voltage startup circuit that minimizes standby power consumption, a key requirement for energy-saving power systems.

Protection features are paramount in power management, and the NCP1217D65R2G does not disappoint. It incorporates Overvoltage Protection (OVP), Overpower Protection (OPP), and Short-Circuit Protection (SCP), ensuring that the power supply and its load are safeguarded against a wide range of fault conditions. The Overpower Protection is particularly noteworthy as it helps prevent stress on the power supply components when abnormal power demand occurs.

The NCP1217D65R2G is available in a compact SOIC-7 package, making it suitable for space-constrained applications while providing adequate power handling capability. Its robust design and comprehensive feature set make it an ideal choice for developing power solutions in consumer electronics, communication devices, and industrial systems where efficiency, reliability, and power density are of utmost importance.

Overall, the NCP1217D65R2G from ON Semiconductor represents a blend of performance, efficiency, and protection, making it a top choice for designers looking to create advanced power supply units with confidence.

You May Also Be Interested in

Infineon Technologies
100kHz 39W 10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $5.8209
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0763
Chipown
Converter Offline 40kHz~50kHz SOP-8
Lowest to $0.2329
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2317 $61.5850
115+ $1.0106 $116.2190
180+ $0.9791 $176.2380
245+ $0.9476 $232.1620
320+ $0.9159 $293.0880
425+ $0.8212 $349.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess