EN
  • EN
  • DE

MC74HC595DT

Part No MC74HC595DT
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer ON Semiconductor
Win Source Part Number 317299-MC74HC595DT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HC595DT CAD Model

Description

ON Semiconductor MC74HC595DT: 8-Bit Shift Register with Output Latches

The MC74HC595DT from ON Semiconductor is a high-performance, 8-bit serial-in/parallel-out shift register with a storage register and 3-state outputs. This integrated circuit (IC) is a versatile component designed for applications in serial-to-parallel data conversion, and it is widely used in microprocessor-controlled systems to expand the output ports.

Constructed with silicon gate CMOS technology, the MC74HC595DT offers significant advantages in terms of power consumption and functionality. Its low-power operation makes it suitable for battery-operated and portable devices, while its high-speed performance ensures swift data processing in demanding applications.

The device features two registers: a shift register and a storage register. Data is shifted into the shift register on the rising edge of the clock signal, and then transferred to the storage register with a latch enable (LE) pulse. Once latched, the data is available at the outputs until the next refresh cycle. The outputs can drive up to 15 LSTTL loads, and when in the high-impedance state, they neither load nor drive the bus lines significantly, which is ideal for bidirectional bus applications.

Key features of the MC74HC595DT include:

  • 8-bit serial input
  • 8-bit parallel output
  • Shift register with direct clear
  • Output drive capability: 15 LSTTL loads
  • High-impedance state during power-up and power-down
  • Multiple package options
  • Operating voltage range: 2V to 6V
  • Low input current: 1µA maximum

Due to its flexible operation modes, the MC74HC595DT can be utilized in a broad range of applications, including digital displays, LED matrices, data acquisition systems, and other logic interface circuits. It enables the user to increase the number of outputs without increasing the number of I/O pins on a microcontroller, making it an essential part of modern electronic design.

ON Semiconductor provides the MC74HC595DT in a TSSOP-16 package, ensuring compactness and ease of integration into various PCB designs. With its robust performance and ON Semiconductor's commitment to quality, this shift register is a reliable choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess