EN
  • EN
  • DE

MC74HCT244ADW

Part No MC74HCT244ADW
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Octal 3-State Noninverting Buffer/Line Driver/Line Receiver with LSTTL-Compatible Inputs | IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74HCT244
Manufacturer Pack Quantity 38
MSL Level 1 (Unlimited)
Win Source Part Number 1219640-MC74HCT244ADW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74HCT244ADW CAD Model

Description

ON Semiconductor MC74HCT244ADW Octal 3-State Non-Inverting Buffer/Line Driver

The MC74HCT244ADW is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in power and signal management. This particular IC is an octal buffer and line driver designed to interface with 5V systems while maintaining the speed and functionality of CMOS devices. With its robust non-inverting configuration, the MC74HCT244ADW ensures a reliable and efficient transfer of data, making it an ideal choice for a variety of digital applications.

Key Features & Benefits

  • High-Speed Performance: The device operates at a typical shift frequency of 50MHz, providing swift data transmission for demanding applications.
  • 3-State Outputs: The octal buffers come with 3-state outputs which allow for the connection of multiple devices on a single bus line, enhancing the flexibility of bus-oriented systems.
  • Low Power Consumption: The MC74HCT244ADW is designed for low power consumption, making it suitable for power-sensitive designs.
  • Compatibility with TTL: It is TTL input compatible, allowing for seamless integration with existing TTL logic without the need for additional components.
  • Wide Operating Temperature Range: This device can operate over a broad temperature range, from -55°C to 125°C, ensuring reliability across diverse environmental conditions.
  • SOIC-20 Package: Encased in a 20-pin, small-outline integrated circuit (SOIC) package, the MC74HCT244ADW is compact and suitable for space-constrained applications.

Applications

The MC74HCT244ADW is versatile and can be used in a variety of digital circuits. Its primary applications include:

  • Buffering and driving bus lines in computing and digital systems
  • Serving as memory address drivers, clock drivers, and bus-oriented transmitters/receivers
  • Interfacing in microprocessor or microcontroller based systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC74HCT244ADW is no exception. It is manufactured to stringent standards, ensuring that each device meets the company's criteria for performance and reliability. Whether used in commercial, industrial, or military-grade applications, this buffer/line driver stands up to the demands of rigorous use.

For detailed technical specifications, application circuits, and installation guidelines, refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2942 $58.8400
480+ $0.2414 $115.8720
745+ $0.2339 $174.2555
1,025+ $0.2264 $232.0600
1,320+ $0.2188 $288.8160
1,770+ $0.1961 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess