EN
  • EN
  • DE

NTMTSC002N10MCTXG

Part No NTMTSC002N10MCTXG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 45A/236A 8TDFNW / N-Channel 100 V 45A (Ta), 236A (Tc) 9W (Ta), 255W (Tc) Surface Mount, Wettable Flank 8-TDFNW (8.3x8.4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 45A, 236A (Tc)
Rds On (Max) @ Id, Vgs 2mOhm @ 90A, 10V
Vgs(th) (Max) @ Id 4V @ 520µA
Gate Charge (Qg) (Max) @ Vgs 89 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 6305 pF @ 50 V
Power Dissipation (Max) 9W, 255W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount, Wettable Flank
Supplier Device Package 8-TDFNW (8.3x8.4)
Case / Package 8-PowerTDFN
Base Product Number NTMTSC002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTMTSC002N10MCTXGTR,488-NTMTSC002N10MCTXGDKR,488-NTMTSC002N10MCTXGCT
Standard Package 3,000
Win Source Part Number 1325369-NTMTSC002N10MCTXG
Ultra Librarian 3D Model Ultra Librarian NTMTSC002N10MCTXG CAD Model

Description

Product Overview: NTMTSC002N10MCTXG

The NTMTSC002N10MCTXG is a cutting-edge power MOSFET brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance transistor is designed for applications requiring efficient power conversion and management. It is an N-channel MOSFET that comes in a compact and robust package, making it suitable for a variety of electronic devices.

Key Features

  • High Current Capability: The NTMTSC002N10MCTXG can handle a continuous drain current, making it suitable for high-power applications.
  • Low On-Resistance: With its low R<sub>DS(on), this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • High Switching Speed: The device is designed for fast switching, which is crucial for reducing energy waste in power supply applications.
  • Robust Thermal Performance: The NTMTSC002N10MCTXG is capable of operating at high temperatures, ensuring reliability and longevity in harsh environments.
  • Advanced Packaging: Enclosed in a durable package, this MOSFET is designed to be easy to mount and integrate into a wide range of electronic systems.

Applications

The NTMTSC002N10MCTXG is ideal for a variety of applications where efficient power management is critical. It is widely used in:

  • DC/DC Converters
  • Power Supply Units
  • Motor Drives
  • Battery Management Systems
  • Automotive Electronics
  • Renameable Energy Systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The NTMTSC002N10MCTXG is manufactured with precision and is subjected to stringent testing to ensure its performance and durability. Customers can trust this MOSFET to deliver reliable operation in their applications.

Environmental Compliance

Adhering to environmental standards, the NTMTSC002N10MCTXG is RoHS compliant, ensuring that it is free from hazardous substances and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0209 $50.2090
25+ $4.1198 $102.9950
38+ $3.9910 $151.6580
52+ $3.8623 $200.8396
67+ $3.7335 $250.1445
90+ $3.3473 $301.2570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess