EN
  • EN
  • DE

MC74HCT365ADR2G

Part No MC74HCT365ADR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 16SOIC / Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic>Buffers, Drivers, Receivers, Transceivers
Manufacturer onsemi
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type 3-State
Current - Output High, Low 6mA, 6mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT365
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ONSONSMC74HCT365ADR2G,2156-MC74HCT365ADR2G-OS
Standard Package 2,500
Win Source Part Number 1321625-MC74HCT365ADR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT365ADR2G CAD Model

Description

ON Semiconductor MC74HCT365ADR2G

The ON Semiconductor MC74HCT365ADR2G is a high-performance, octal 3-state non-inverting buffer/line driver/line receiver designed to interface with 8-bit microprocessors and bus-oriented systems. This integrated circuit is a member of the HCT family, which means it is compatible with high-speed CMOS logic and can be driven by TTL outputs. The MC74HCT365ADR2G is characterized for operation from -55°C to 125°C, making it suitable for a wide range of industrial applications.

The device features eight non-inverting buffers with 3-state outputs that can be employed as line drivers or line receivers. The 3-state outputs allow the buffers to be connected directly to a bus-structured system, providing the ability to send or receive data. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which effectively isolates the bus lines.

Constructed with silicon gate CMOS technology, the MC74HCT365ADR2G offers the inherent benefits of lower power consumption and increased noise immunity. The logic level of the HCT family is designed to enable the use of this device in systems that include both CMOS and TTL logic, providing a bridge between these two common types of digital logic levels.

Key specifications of the MC74HCT365ADR2G include:

  • Supply Voltage Range: 4.5V to 5.5V
  • High-Speed CMOS Logic Operating Mode
  • Input Compatibility with TTL Logic Levels
  • Output Drive Capability: 15 LSTTL Loads
  • Low Input Current: 1uA Maximum
  • Low Quiescent Current: 20uA Maximum

This device is packaged in a SOIC-16 (Small Outline Integrated Circuit) package, which is a surface-mount package that occupies minimal board space while offering robust performance. The MC74HCT365ADR2G is suitable for a variety of digital applications, including computers, data communications, instrumentation, and control systems where a bus-oriented system architecture is required.

With its ability to provide high drive current and interface between different logic families, the MC74HCT365ADR2G is an essential component for designers looking to create flexible and reliable digital systems. ON Semiconductor's commitment to quality ensures that this buffer/line driver is a reliable choice for your critical design needs.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATION TXRX 3.6V 24TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess