EN
  • EN
  • DE

MC74HCT4051ADTG

Part No MC74HCT4051ADTG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 100 OHM 16TSSOP  /  1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr onsemi
Package Tube
Number of Circuits 1
On-State Resistance (Max) 100Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2V ~ 6V
Voltage - Supply, Dual (V±) ±2V ~ 6V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 130pF
Current - Leakage (IS(off)) (Max) 200nA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HCT4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HCT4051ADTGOS,2156-MC74HCT4051ADTG-OS,ONSONSMC74HCT4051ADTG,MC74HCT4051ADTG-ND
Standard Package 96
Win Source Part Number 1077870-MC74HCT4051ADTG
Ultra Librarian 3D Model Ultra Librarian MC74HCT4051ADTG CAD Model

Description

ON Semiconductor MC74HCT4051ADTG Overview

The MC74HCT4051ADTG from ON Semiconductor is a high-performance, single 8-channel analog multiplexer/demultiplexer IC that operates as part of the HCT family. This versatile component is designed to handle both digital and analog switching, featuring a wide operating voltage range and low ON resistance. Its robust design and flexible architecture make it an ideal choice for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features

  • Versatile Functionality: The device can be used as an 8-channel multiplexer, a demultiplexer, or a combination of both, offering design flexibility.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, accommodating a wide array of device requirements and ensuring compatibility with TTL levels.
  • Low ON Resistance: The MC74HCT4051ADTG boasts low ON resistance, typically around 70 ohms at 4.5V VCC, which minimizes signal attenuation and power loss.
  • High-Performance: With fast switching times and a high bandwidth, this IC can handle rapid signal changes and is suitable for high-speed applications.
  • Binary Address Decoding: The selection of the desired channel is controlled by a 3-bit binary address, providing precise and straightforward control.
  • ESD Protection: The device includes built-in ESD protection circuitry, safeguarding it against electrostatic discharge events.

Applications

The MC74HCT4051ADTG is used in a diverse range of applications. It is particularly effective in scenarios where multiple analog or digital inputs need to be managed by a single device, such as:

  • Data acquisition systems
  • Communication systems
  • Signal routing
  • Test equipment
  • Audio and video switching

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74HCT4051ADTG is no exception. The device meets stringent industry standards for performance and reliability, ensuring that it can withstand the demands of even the most challenging operating environments. Additionally, it is available in a TSSOP-16 package, which is suitable for automated assembly processes and offers a compact footprint for space-constrained applications.

With its combination of flexibility, performance, and reliability, the MC74HCT4051ADTG from ON Semiconductor is an exemplary choice for designers looking to incorporate an efficient multiplexer/demultiplexer into their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8357 $50.1420
150+ $0.6858 $102.8700
230+ $0.6643 $152.7890
315+ $0.6429 $202.5135
405+ $0.6215 $251.7075
540+ $0.5572 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,230 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess