EN
  • EN
  • DE
  • IT

MC74HCT541ADWR2G

Part No MC74HCT541ADWR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 126378-MC74HCT541ADWR2G
Ultra Librarian 3D Model Ultra Librarian MC74HCT541ADWR2G CAD Model

Description

ON Semiconductor MC74HCT541ADWR2G Octal Buffer/Line Driver

The ON Semiconductor MC74HCT541ADWR2G is a high-performance, octal buffer and line driver designed to interface with 8-bit microprocessors and drive bus lines or buffer memory address registers. This integrated circuit is a part of the HCT family, which means it is compatible with HCT and TTL logic levels and is capable of driving heavy output loads while maintaining a high-speed operation.

The device features eight non-inverting buffers with 3-state outputs, providing the flexibility to be used as a buffer or a line driver. The 3-state outputs ensure that multiple MC74HCT541ADWR2G devices can be connected to a common bus line, which is essential for bus-oriented systems. This feature allows the outputs to be disabled to avoid bus contention.

Manufactured with ON Semiconductor's high-quality processes, the MC74HCT541ADWR2G ensures minimal propagation delay times and maximum noise immunity. The chip is fabricated with silicon gate CMOS technology, which provides the advantage of operating with a low-power consumption, making it suitable for battery-operated and power-sensitive applications.

The device is offered in a wide-body SOIC-20 package, which is designed for optimal heat dissipation and space-saving on the PCB. The MC74HCT541ADWR2G operates over a broad voltage range from 4.5V to 5.5V, which allows for use in a variety of logic systems and ensures compatibility with 5V TTL logic. Its operating temperature range from -55°C to 125°C ensures reliability in extreme environmental conditions.

Key features of the MC74HCT541ADWR2G include:

  • Octal non-inverting buffers with 3-state outputs
  • Compatible with HCT and TTL logic levels
  • Low power CMOS technology
  • Operating voltage range of 4.5V to 5.5V
  • High drive capability
  • Wide operating temperature range
  • SOIC-20 packaging for space efficiency

Whether it's for use in microprocessor systems, memory drivers, or as an interface between different logic levels, the MC74HCT541ADWR2G from ON Semiconductor provides a reliable and efficient solution for digital circuit design.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.7921
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to $0.5255
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
Maxim Integrated
Industry's Fastest RS-232 Transceivers (up to 3Mbps) with Integrated Logic-Level Translation
Lowest to $4.4916
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $6.7628
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.5480
NXP / Nexperia
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess