EN
  • EN
  • DE

MC74HCT595ADG

Part No MC74HCT595ADG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC SHIFT REGISTER 8BIT 16SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr onsemi
Series 74HCT
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC74HCT595ADGOS,ONSONSMC74HCT595ADG,MC74HCT595ADG-ND,2156-MC74HCT595ADG-OS
Standard Package 48
Win Source Part Number 1020136-MC74HCT595ADG
Ultra Librarian 3D Model Ultra Librarian MC74HCT595ADG CAD Model

Description

The MC74HCT595ADG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This device is an 8-bit shift register with a 3-state output register, which allows it to be used in a wide range of applications, including digital signal processing, data storage, and communication systems.

Key Features

  • Compatibility: The MC74HCT595ADG is compatible with standard HCT logic levels, ensuring easy integration into existing systems that utilize HCT logic.
  • 8-Bit Serial or Parallel Input: Users can input data serially or in parallel, providing flexibility in application design and implementation.
  • 3-State Output: The outputs can be put in a high impedance state, allowing for multiple devices to be connected to a common bus without interference.
  • Shift Register and Storage Register: The device features a shift register and a storage register, which can transfer data on the rising edge of the clock signal.
  • Output Drive Capability: The MC74HCT595ADG offers a high current drive capability, which is suitable for driving LEDs and other display elements.

Applications

The versatile nature of the MC74HCT595ADG makes it suitable for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control systems
  • LED displays and LED matrices
  • Digital control circuits
  • Data logging and data acquisition systems

Technical Specifications

The MC74HCT595ADG operates over a broad voltage range and is characterized for operation from -55°C to 125°C. The device comes in a SOIC-16 package, which is compact and suitable for space-constrained applications. It provides a convenient and efficient solution for expanding the output width of microcontrollers and microprocessors, while minimizing the number of required I/O lines.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC74HCT595ADG is no exception. The product is rigorously tested to meet high standards, ensuring stable performance and longevity in the field.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3233 $50.1115
380+ $0.2653 $100.8140
585+ $0.2570 $150.3450
805+ $0.2487 $200.2035
1,040+ $0.2404 $250.0160
1,395+ $0.2156 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess