Product Overview: MC74LCX08DR2G-SOP3.9 from ON Semiconductor
The MC74LCX08DR2G-SOP3.9 is a high-performance, quad 2-input AND gate integrated circuit produced by ON Semiconductor, a leading manufacturer in energy-efficient electronics. This advanced technology logic gate is designed to operate with a 2V to 3.6V V<sub>CC power supply, making it suitable for interfacing with 3.3V components and systems. The device is part of the LCX family, which is characterized by low voltage operation and high-speed interfacing.
This device comes in a slim small-outline package (SOP) with a 3.9mm body width, which is ideal for space-constrained applications. It is also known for its low power consumption and high noise immunity, featuring a 5V tolerant input, which allows for interface flexibility with 5V systems. The MC74LCX08DR2G-SOP3.9 is designed for use in a wide range of applications, including computing, networking, telecommunications, and consumer electronics.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2.0V to 3.6V
- High Speed: Propagation delay (t<sub>PD) is significantly low, ensuring swift operations.
- Package: SOP-3.9mm
- Power Down Protection: Inputs and outputs tolerate up to 5V for flexible interfacing.
- IOFF Support: Input/Output power-off protection prevents erroneous backflow current.
- Lead-Free: Eco-friendly and RoHS compliant.
Applications
The MC74LCX08DR2G-SOP3.9 is engineered for diverse applications that require high-speed and low-power logic operations. Its robust design and compatibility with 3.3V and 5V systems make it an excellent choice for:
- Computing systems
- Networking equipment
- Telecommunications infrastructure
- Consumer electronics
- Portable devices
ON Semiconductor's commitment to innovation ensures that the MC74LCX08DR2G-SOP3.9 is a reliable and efficient component for your electronic designs. Its performance and flexibility make it a staple for modern electronic applications where space is at a premium and energy efficiency is paramount.