EN
  • EN
  • DE

MC74LCX138D

Part No MC74LCX138D
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DRIVER, LVC/LCX/Z SERIES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,049 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883731-MC74LCX138D
Ultra Librarian 3D Model Ultra Librarian MC74LCX138D CAD Model

Description

Product Overview: MC74LCX138D from ON Semiconductor

The MC74LCX138D is a high-performance, 3-to-8 line decoder/demultiplexer integrated circuit produced by ON Semiconductor. This device is designed for high-speed memory decoding or data routing applications that require very short propagation delay times.

Key Features

  • 5V Tolerant Inputs: The inputs to the MC74LCX138D are tolerant of voltages up to 5V even when the device is powered by a 3.3V supply, making it compatible with a wide range of logic levels.
  • High-Speed Operation: With its advanced design, this decoder/demultiplexer is capable of operating at high speeds, ensuring that data is processed quickly and efficiently.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated and power-sensitive applications.
  • Multiple Package Options: Available in a variety of package types, the MC74LCX138D offers flexibility for different design requirements and space constraints.

Electrical Characteristics

The MC74LCX138D operates over a broad voltage range from 2.0V to 3.6V, providing compatibility with low-voltage systems while maintaining a low static power consumption of only 0.4µA max. Its dynamic power consumption is also minimal, with only 0.2µA/MHz (typical) per input. The device is characterized for operation from -40°C to +85°C, making it reliable in a wide range of environmental conditions.

Applications

Due to its high-speed capabilities and low power consumption, the MC74LCX138D is ideal for a variety of applications, including:

  • Memory decoding in computer systems
  • Data routing in communication devices
  • Control logic for multiplexers, demultiplexers, and other digital systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC74LCX138D is no exception. It is fabricated using an advanced CMOS technology to meet the stringent requirements of the latest electronic systems. Customers can trust this product for its consistent performance and durability.

Ordering Information

The MC74LCX138D is available in a SOIC-16 package, with the ordering code "MC74LCX138DR2G". For detailed specifications and ordering options, please refer to the official ON Semiconductor datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3469 $58.9730
410+ $0.2846 $116.6860
630+ $0.2757 $173.6910
870+ $0.2668 $232.1160
1,120+ $0.2580 $288.9600
1,500+ $0.2312 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess