EN
  • EN
  • DE

CAT24WC16WI

Part No CAT24WC16WI
Manufacturer ON Semiconductor
Catalog EEPROM
Description EEPROM SERIAL 16K, 24WC16, SOIC8; Memory Type: EEPROM; Interface Type: Serial, I2C; Memory Size: 16Kbit; Memory...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 3.5 µs
Mounting SMD (SMT)
Case / Package SOIC
Density 16 kb
Frequency 100 kHz
Interface I2C, Serial
Lead Free Yes
Max Frequency 100 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 2 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 3 mA
Number of Pins 8
Operating Supply Voltage 5 V
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1036054-CAT24WC16WI
Categories EEPROM
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24WC16WI CAD Model

Description

ON Semiconductor CAT24WC16WI EEPROM

The CAT24WC16WI is a high-performance, 16-Kb serial Electrically Erasable Programmable Read-Only Memory (EEPROM) component from ON Semiconductor. This integrated circuit is part of ON Semiconductor's extensive EEPROM product line that offers a reliable and flexible solution for data storage in a wide range of applications.

Key Features

  • Memory Size: 16 Kbits (2,048 x 8)
  • Interface: I2C (2-wire) Serial Interface
  • Operating Voltage Range: 2.5V to 5.5V
  • Write Cycle Time: 5 ms (max)
  • Write Endurance: 1,000,000 cycles per byte
  • Data Retention: 100 years
  • Addressing: Supports 8-byte page write mode
  • Temperature Range: Industrial (-40°C to +85°C)
  • Packaging: Available in SOIC and TSSOP packages

The CAT24WC16WI offers a robust storage solution with its wide operating voltage range, making it suitable for various power environments. Its serial I2C bus interface ensures compatibility with most microcontrollers and allows for a simple, two-wire connection for communication.

With a high write endurance and a data retention period that spans a century, this EEPROM can reliably hold data through extensive use and over long periods, making it an ideal choice for applications that require frequent data updates or long-term data preservation. The device's 8-byte page write mode enables efficient data writing operations, further enhancing its performance.

Designed to operate under harsh conditions, the CAT24WC16WI maintains its integrity and functionality across a broad temperature range, suiting it for industrial applications. Its availability in both SOIC and TSSOP packaging options provides flexibility for various PCB layouts and space constraints.

Whether it's for configuration storage, device calibration data, or any other application where a dependable, non-volatile memory is required, the CAT24WC16WI from ON Semiconductor is an excellent choice that combines performance, reliability, and flexibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess