EN
  • EN
  • DE

MC74LCX14GD

Part No MC74LCX14GD
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1002521-MC74LCX14GD
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LCX14GD CAD Model

Description

The MC74LCX14GD from ON Semiconductor is a high-performance, low-voltage CMOS hex Schmitt-trigger inverter with 5V tolerant inputs. This advanced technology device is designed to provide optimal power and speed characteristics while maintaining the low power consumption of CMOS technology. It is an ideal choice for interfacing with high-speed communication protocols and computing applications where signal conditioning is crucial.

Key Features

  • High Speed: The MC74LCX14GD operates at a voltage range of 2.3V to 3.6V and offers a propagation delay (tpd) of 5.2ns at 3.3V, which facilitates high-speed operation.
  • 5V Tolerant Inputs: The inputs can tolerate voltages up to 5V, making the device compatible with TTL levels and allowing for a mixed-voltage system environment.
  • Low Power Consumption: This device is designed for low power consumption, with a quiescent current specification of only 10µA maximum, which is ideal for battery-powered and power-sensitive applications.
  • Multiple Package Options: The MC74LCX14GD is available in a SOIC-14 package, providing flexibility for various design layouts and space constraints.
  • Enhanced System Reliability: Schmitt-trigger action at all inputs makes the circuit highly tolerant to slower input rise and fall times, enhancing system reliability in noisy environments.

Applications

The versatile nature of the MC74LCX14GD makes it suitable for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Communication systems
  • Portable and battery-powered electronics
  • Computing systems requiring 5V logic interface

Environmental and Quality Certifications

The MC74LCX14GD complies with various environmental and quality standards, ensuring reliability and sustainability in diverse operating conditions. These certifications include:

  • Pb-Free and RoHS compliant
  • UL Recognized Component

ON Semiconductor is committed to providing high-quality, environmentally friendly products, and the MC74LCX14GD is a testament to their dedication to excellence in the semiconductor industry.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess