EN
  • EN
  • DE

MC74LCX16373DT

Part No MC74LCX16373DT
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP 16BIT 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr ON Semiconductor
Series 74LCX
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Base Product Number 74LCX16373
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883739-MC74LCX16373DT
Ultra Librarian 3D Model Ultra Librarian MC74LCX16373DT CAD Model

Description

ON Semiconductor MC74LCX16373DT Low-Voltage CMOS 16-Bit Transparent Latch

The ON Semiconductor MC74LCX16373DT is a high-performance, 16-bit transparent latch designed for use in systems that require low power consumption without sacrificing speed and performance. This integrated circuit is part of the LCX family of products, which are known for their advanced features and reliability in a variety of applications.

Constructed with advanced silicon-gate CMOS technology, the MC74LCX16373DT offers a robust solution for high-speed operation while maintaining a low power draw. It operates at a voltage range of 2.3V to 3.6V, making it ideal for interfacing with both 3.3V and 2.5V logic levels. This flexibility ensures that the device can be used in a wide range of applications, from consumer electronics to industrial control systems.

One of the key features of this product is its transparent latch functionality. Each latch has a separate output-enable (OE) input and latch-enable (LE) input. When LE is high, the flip-flops take data from the D inputs, which is then reflected on the outputs when OE is low. This allows for seamless data flow and storage, which is crucial for data integrity in complex systems.

The MC74LCX16373DT also boasts a 5V tolerant input, which enables the device to be used in mixed-voltage environments without the need for additional level shifters. This is particularly useful when upgrading legacy systems that operate at higher voltages.

For signal integrity, the device features built-in bus hold, which helps maintain the last active state on the data lines if they become disconnected or are left floating. This feature minimizes potential data corruption and ensures stable operation.

The device is packaged in a TSSOP-48 (Thin Shrink Small Outline Package), which offers a compact footprint suitable for space-constrained applications. Its surface-mount design is compatible with modern PCB assembly processes, facilitating easy integration into system designs.

In summary, the ON Semiconductor MC74LCX16373DT is a versatile and reliable choice for designers looking for a high-quality transparent latch. With its low-voltage operation, 5V tolerant inputs, and bus hold feature, it provides a seamless and stable performance for a variety of digital applications.

You May Also Be Interested in

NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Harris Corporation
CMOS 8-BIT ADDRESSABLE LATCH
Lowest to $8.3865
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7281 $58.2480
195+ $0.5975 $116.5125
300+ $0.5788 $173.6400
415+ $0.5602 $232.4830
535+ $0.5415 $289.7025
715+ $0.4855 $347.1325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess