EN
  • EN
  • DE
  • IT

MC74LCX540DTR2G

Part No MC74LCX540DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage CMOS Octal Buffer Flow Through Pinout
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LCX
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1219761-MC74LCX540DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LCX540
Introduction Date November 22, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LCX540DTR2G CAD Model

Description

The ON Semiconductor MC74LCX540DTR2G is a high-performance, octal buffer/line driver designed to interface with 5V systems in a 3.3V environment. This integrated circuit is part of the LCX family, which is renowned for its low voltage operation and high-speed interfacing capabilities. It is particularly suited for driving bus lines or buffer memory address registers, making it an essential component in a variety of digital applications.

Built with advanced silicon gate CMOS technology, the MC74LCX540DTR2G achieves high-speed operation while maintaining CMOS low power dissipation. Its power-off high impedance inputs and outputs allow for live insertion or withdrawal without disrupting the functioning of the surrounding circuitry, thereby facilitating easy system upgrades and maintenance.

The device features eight non-inverting buffers with 3-state outputs that can be placed in a high impedance state to disable the device's output stage. This is particularly useful in shared bus configurations, as it allows multiple devices to share the same bus lines without interference. The MC74LCX540DTR2G supports a wide data bandwidth, which makes it suitable for high-speed data transfer systems and signal processing applications.

The MC74LCX540DTR2G is also equipped with multiple power and ground pins to minimize noise and ensure optimal device performance. The product is available in a TSSOP-20 package, which is designed for space-saving on PCBs, and it is guaranteed to operate over the full voltage range of 2.0V to 3.6V. This flexibility in supply voltage allows for integration with both 3.3V and 2.5V systems.

ON Semiconductor has also taken steps to ensure the device's reliability and robustness by including over-voltage tolerance on the input pins, which protects the device from static discharge and transient excess voltage. This feature enhances the MC74LCX540DTR2G's suitability for use in a wide range of industrial and commercial applications that require high reliability and longevity.

In summary, the MC74LCX540DTR2G by ON Semiconductor is a versatile, high-speed octal buffer/line driver that offers low power dissipation, high impedance state control, and robust protection features. It is an ideal choice for designers looking to bridge the gap between 5V and 3.3V systems, while maintaining signal integrity and system reliability.

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5423
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Texas Instruments
IC BUFF/DVR TRI-ST 6BIT 16TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS TRANSCVR 8BIT 20VSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC DRIVER HEX NON-INV 14SOIC / Buffer 6-CH Non-Inverting Bipolar 14-Pin SOIC N T/R
Need more? Email Us
NXP / Nexperia
IC BUFFER HEX NON-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Bulk
Lowest to $1.4015
Fairchild/ON Semiconductor
IC INVERTER 8-INPUT 20SOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 8VSSOP / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-VSSOP
Lowest to $0.7533
Freescale Semiconductor - NXP
IC TRANSMISSION MOD 32-HVQFN / RFID Reader/Transponder IC 13.56MHz FeliCa, ISO 14443, MIFARE, NFC I²C, SPI, UART 2.5V ~ 3.6V 32-VFQFN Exposed Pad
Lowest to $3.0888

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4582 $50.4020
270+ $0.3759 $101.4930
415+ $0.3642 $151.1430
570+ $0.3524 $200.8680
735+ $0.3407 $250.4145
985+ $0.3055 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess