EN
  • EN
  • DE

MC74LCX540TDTR2G

Part No MC74LCX540TDTR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description Integrated Circuit Mos 74LCX540/TSOP/MC74LCX540TDTR2G ON SEMI RoHS LCX TSOP20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040470-MC74LCX540TDTR2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74LCX540TDTR2G CAD Model

Description

ON Semiconductor MC74LCX540TDTR2G Product Overview

The MC74LCX540TDTR2G is a high-performance, low-voltage octal buffer/line driver with 5V tolerant inputs and outputs, designed and manufactured by ON Semiconductor. This device is specifically engineered to operate with a 2.3V to 3.6V power supply, making it an ideal choice for interfacing between systems that operate at different voltage levels.

Equipped with eight non-inverting buffers/line drivers, the MC74LCX540TDTR2G can be used in a variety of applications, including driving bus lines or buffering memory address registers. Its 5V tolerant inputs and outputs allow interface with 5V devices, which is a significant feature for mixed-voltage systems.

The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. This makes it suitable for industrial, automotive, and consumer applications where temperature variations are a concern.

Key Features

  • Low Voltage Operation: 2.3V to 3.6V
  • 5V Tolerant Inputs and Outputs
  • High Drive Capability: 24mA at the Outputs
  • Power-Off High Impedance Inputs and Outputs
  • Supports Live Insertion and Withdrawal (Partial Power-Down Mode)
  • IOFF and Power-Up/Down High Impedance Provide Zero Power Bounce
  • Multiple Package Options: TSSOP-20

Applications

  • Memory Address Driving
  • Bus Driving
  • Data Transmission
  • Signal Level Translation

The MC74LCX540TDTR2G comes packaged in a TSSOP-20 (Thin Shrink Small Outline Package), which is optimized for reduced space in PCB layouts. The device's performance is guaranteed over the specified voltage and temperature range, making it a robust choice for complex electronic systems. With ON Semiconductor's commitment to quality, the MC74LCX540TDTR2G represents a reliable solution for designers looking to improve signal integrity in their digital applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess