EN
  • EN
  • DE

MC74LCX573DTG

Part No MC74LCX573DTG
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP OCT LV 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr onsemi
Series 74LCX
Package Tube
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LCX573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370962-MC74LCX573DTG
Ultra Librarian 3D Model Ultra Librarian MC74LCX573DTG CAD Model

Description

Product Overview: ON Semiconductor MC74LCX573DTG

The ON Semiconductor MC74LCX573DTG is a high-performance, octal transparent latch with 3-state outputs designed to interface directly with 5V systems while maintaining the speed of CMOS technology. It is a part of the LCX family, which is characterized by low voltage operation and is optimized for low power consumption and high noise immunity.

Key Features

  • Logic Type: CMOS Octal Transparent Latch
  • Number of Circuits: Eight
  • Output Type: 3-State
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Package / Case: TSSOP-20
  • Mounting Type: Surface Mount

The device features latch enable (LE) and output enable (OE) inputs. When LE is held high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs will be latched at the levels set up at the D inputs. A high on OE causes the outputs to assume a high impedance OFF-state. Control inputs tolerate voltages up to 5V independent of the VCC range.

Performance Advantages

The MC74LCX573DTG is designed for low voltage operation with a 5V tolerant input, which allows for direct interfacing with 5V TTL logic without the need for additional level shifting. This makes it ideal for mixed voltage applications and systems undergoing a transition from 5V to 3.3V. It also offers a significant advantage in power reduction and speed performance over standard CMOS and LSTTL logic types.

ON Semiconductor's innovative design ensures that this latch device has a reduced propagation delay time, and the outputs can drive up to 24mA, allowing for direct driving of a small LED display. Furthermore, the device's I/Os are guaranteed to be high impedance from DC up to the maximum operating frequency, ensuring reliable operation in a wide range of applications.

Applications

The MC74LCX573DTG is suitable for a variety of applications that require high-speed data latching, such as:

  • Memory address latching
  • Interface translation
  • Bus isolation
  • Data buffering
  • Industrial controls

With its robust design and high-speed operation, the MC74LCX573DTG from ON Semiconductor is a versatile component for any electronics project or commercial product requiring reliable data retention and interfacing capabilities.

You May Also Be Interested in

Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.7296
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
54ALS573C OCTAL D-TYPE TRANSPARE
Lowest to $21.0033
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess