EN
  • EN
  • DE

MC74LVX138DR2G

Part No MC74LVX138DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 3-to-8 Line Decoder With 5V-Tolerant Inputs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVX
Packaging Reel - TR
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1219796-MC74LVX138DR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LVX138
Introduction Date July 16, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX138DR2G CAD Model

Description

ON Semiconductor MC74LVX138DR2G: 3-to-8 Line Decoder/Demultiplexer

The ON Semiconductor MC74LVX138DR2G is a high-performance, low-voltage silicon-gate CMOS device that is designed to address the need for decoding or demultiplexing applications in digital systems. This integrated circuit is part of the LVX family, which signifies its advanced low-voltage and high-speed characteristics. It is particularly suited for implementation in memory decoding or data routing applications that require very short propagation delay times.

The MC74LVX138DR2G has three binary select inputs (A, B, and C) and eight mutually exclusive outputs. When the device is enabled, each output corresponds to one of the eight possible binary combinations of the select inputs. The chip also features three enable inputs: two active-low (G1 and G2) and one active-high (G2A). The outputs are disabled when any one of the enable inputs is held high, allowing for effective control of the chip in various logical scenarios.

This decoder/demultiplexer is fabricated with sub-micron silicon gate CMOS technology, which ensures reduced power consumption while maintaining high-speed operation. The MC74LVX138DR2G operates over a broad voltage range of 2.7V to 3.6V and provides 5V-tolerant inputs, making it compatible with 5V systems and allowing for a mixed-voltage mode operation which is essential in transitional system upgrades.

The device comes in a compact SOIC-16 package, making it a space-efficient choice for modern electronic systems. Its pin configuration is designed for easy PCB layout and the package is conducive to efficient heat dissipation, which is important for maintaining performance and reliability under varying operating conditions.

Key features of the ON Semiconductor MC74LVX138DR2G include its low power dissipation, high noise immunity, and the ability to drive 10 LSTTL loads. The device is also characterized for operation from -55°C to 125°C, ensuring functionality across a wide range of environmental conditions. This makes the MC74LVX138DR2G a versatile and reliable choice for designers and engineers looking for a decoder/demultiplexer that combines performance with robustness.

You May Also Be Interested in

Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2150 $58.0500
655+ $0.1764 $115.5420
1,015+ $0.1709 $173.4635
1,400+ $0.1654 $231.5600
1,810+ $0.1599 $289.4190
2,420+ $0.1434 $347.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess