EN
  • EN
  • DE

DMN62D4SDW-7

Part No DMN62D4SDW-7
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252632-DMN62D4SDW-7
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN62D4SDW-7 CAD Model

Description

Product Overview: DMN62D4SDW-7

The DMN62D4SDW-7 is a high-performance, dual N-Channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This compact and efficient semiconductor device is specifically tailored for power switching applications where space and power efficiency are critical. The DMN62D4SDW-7 is housed in a small SOT-363 package, making it an ideal choice for portable electronics where size constraints are a significant consideration.

Key Features

  • Low On-Resistance: The DMN62D4SDW-7 offers a low on-resistance, which minimizes conduction losses and improves overall efficiency, especially in high-frequency switching applications.
  • Dual MOSFET Configuration: This product features two N-Channel MOSFETs in a single package, providing design flexibility and saving board space.
  • High-Speed Switching: Designed for fast switching applications, the DMN62D4SDW-7 provides quick response times, enhancing performance in circuits that require frequent on-off cycles.
  • Low Threshold Voltage: The low threshold voltage ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and helping to reduce power consumption.
  • High Power and Current Handling: Despite its small size, the DMN62D4SDW-7 is capable of handling significant power levels and continuous drain currents, making it suitable for a wide range of applications.

Applications

The versatility of the DMN62D4SDW-7 allows it to be used in a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC-DC Converters
  • Battery Powered Devices
  • Load/Power Switching
  • Motor Control Systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DMN62D4SDW-7 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most challenging electronic systems. With its robust design and advanced manufacturing techniques, the DMN62D4SDW-7 is a component that engineers can rely on for consistent and dependable operation.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the datasheet and technical documentation provided by Diodes Incorporated. The DMN62D4SDW-7 is not just a component; it is a solution that can drive the efficiency and innovation of your electronic designs.

You May Also Be Interested in

Dialog Semiconductor GmbH
Lowest to $4.8972
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Lowest to $8.3160
Intel
Lowest to $10.8258
NEC
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess