EN
  • EN
  • DE

MC74LVX14DTR2G

Part No MC74LVX14DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX SCHMITT 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.9V
Logic Level - High 2.2V
Max Propagation Delay @ V, Max CL 14.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-TSSOP
Dimension 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 022802-MC74LVX14DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74LVX14DTR2G CAD Model

Description

The MC74LVX14DTR2G is a high-performance, low-voltage CMOS hex Schmitt-trigger inverter designed and manufactured by ON Semiconductor. This integrated circuit is tailored for use in systems that require logic level translation and signal conditioning due to its Schmitt-trigger inputs. It is ideal for applications that operate at low voltage but require high speed and robust noise immunity.

Key Features

  • Advanced CMOS Technology: The device is fabricated with silicon gate CMOS technology which provides low power consumption while maintaining high-speed operation.
  • Low Voltage Operation: It operates at a voltage range of 2.0 to 3.6V, making it suitable for battery-operated and portable devices.
  • High Noise Immunity: The Schmitt-trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, providing enhanced noise immunity.
  • Multiple Inputs: The hex inverter configuration contains six independent inverters, offering flexibility for multiple signal processing requirements.
  • High-Speed Performance: The MC74LVX14DTR2G offers propagation delay times significantly lower than typical CMOS devices.
  • Power Down Protection: Inputs and outputs are protected against ±20V to ensure no damage occurs during power down mode.
  • Lead-Free and RoHS Compliant: The device is available in a lead-free, RoHS-compliant package, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The versatile nature of the MC74LVX14DTR2G makes it suitable for a wide range of applications, including:

  • Wave shaping and noise filtering circuits
  • Signal processing and conditioning
  • Logic level translation for mixed-voltage systems
  • Portable and battery-powered electronics
  • Automotive and industrial control systems

Package Information

The MC74LVX14DTR2G is offered in a TSSOP−14 (Thin Shrink Small Outline Package) which ensures compactness and minimal footprint on PCBs (Printed Circuit Boards).

With its combination of features, the MC74LVX14DTR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient hex inverter that can operate in challenging environments and meet stringent power requirements.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1792 $58.2400
790+ $0.1471 $116.2090
1,220+ $0.1425 $173.8500
1,680+ $0.1379 $231.6720
2,170+ $0.1333 $289.2610
2,905+ $0.1194 $346.8570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess