EN
  • EN
  • DE

MC74LVX541DWG

Part No MC74LVX541DWG
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 8BIT N-INV 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1073992-MC74LVX541DWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX541DWG CAD Model

Description

ON Semiconductor MC74LVX541DWG Octal Buffer/Line Driver

The MC74LVX541DWG is a high-performance, octal buffer and line driver designed to facilitate the interfacing between low-voltage, high-speed logic circuits and other circuitry. Manufactured by ON Semiconductor, this integrated circuit is part of their advanced LVX family, which is known for its low-voltage operation and exceptional speed characteristics.

This device features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffering memory address registers. The 3-state outputs ensure that multiple MC74LVX541DWG devices can be connected to a common bus without the risk of damaging the outputs or the bus structure.

The MC74LVX541DWG operates at a voltage range of 2.7V to 3.6V, which aligns with the power supply levels of modern low-voltage logic families. This makes it particularly suitable for interfacing with microcontrollers, FPGAs, and other digital systems that require low power consumption without compromising on speed and performance.

Key features of the MC74LVX541DWG include:

  • High-speed operation: The device is capable of transferring data at high speeds, which is essential for modern digital applications that require rapid data processing and minimal signal delay.
  • Low-power consumption: The low-voltage operation translates to reduced power consumption, making the MC74LVX541DWG an energy-efficient choice for battery-operated devices and power-sensitive applications.
  • Improved output drive: With its robust output drive capability, the MC74LVX541DWG can drive heavier loads, thus offering greater flexibility in a wide range of applications.
  • Multiple package options: The device is available in a 20-pin SOIC package, denoted by the DWG suffix, which is suitable for surface mount technology (SMT) and fits well in compact PCB layouts.

Overall, the MC74LVX541DWG from ON Semiconductor is a versatile and reliable component that provides a bridge between low-voltage digital logic circuits, ensuring signal integrity and strength in complex electronic systems. Its compatibility with existing TTL logic levels also allows for easy integration into legacy systems, offering a seamless upgrade path for enhancing performance while maintaining backward compatibility.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2063 $54.2835
105+ $0.9898 $103.9290
160+ $0.9589 $153.4240
220+ $0.9280 $204.1600
280+ $0.8970 $251.1600
375+ $0.8042 $301.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess