EN
  • EN
  • DE

MC74LVX8053MELG

Part No MC74LVX8053MELG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Triple 2:1 Automotive 16-Pin SO EIAJ T/R / IC MUX/DEMUX TRIPLE 2X1 16SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
-3db Bandwidth 120MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -60dB @ 1MHz
Operating Temperature Range -55°C ~ 85°C (TA)
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
Win Source Part Number 787996-MC74LVX8053MELG
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVX8053
Introduction Date March 16, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC74LVX8053MELG CAD Model

Description

ON Semiconductor MC74LVX8053MELG Triple 2-Channel Analog Multiplexer/Demultiplexer

The MC74LVX8053MELG from ON Semiconductor is a versatile, high-performance triple 2-channel analog multiplexer/demultiplexer integrated circuit that is designed to function effectively in a wide range of signal switching applications. This device is part of the LVX family, which means it operates at low voltage while maintaining high-speed performance.

The MC74LVX8053MELG offers three separate 2-channel multiplexers, each with its own select input, which enables the routing of analog or digital signals to multiple destinations within a circuit. This makes it an ideal choice for applications that require efficient signal routing, such as data acquisition systems, communication systems, and audio/video switching.

Constructed with silicon gate CMOS technology, it boasts a significant advantage in terms of power consumption and speed. The device operates over a broad voltage range from 2.7V to 3.6V, making it compatible with 3.3V systems and ensuring low power dissipation, which is critical for battery-operated and power-sensitive designs.

Key features of the MC74LVX8053MELG include:

  • High-speed performance: t<sub>PD = 6.5 ns (Max) at V<sub>CC = 3.3V
  • Low power dissipation: I<sub>CC = 2 μA (Max) at T<sub>A = 25°C
  • Broad operating voltage range: 2.7V to 3.6V
  • Matched switch characteristics: ΔR<sub>ON = 5Ω (Max) at V<sub>CC = 3.3V
  • Low noise: V<sub>OLP = 0.8V (Max) at V<sub>CC = 3.3V
  • Multiple package options: Available in SOIC and TSSOP packages for design flexibility

The MC74LVX8053MELG is also characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of environmental conditions. Its pin configuration is designed to minimize signal crosstalk, which is crucial for maintaining signal integrity in complex systems.

Whether you're designing a sophisticated communication device or a simple signal routing application, the MC74LVX8053MELG from ON Semiconductor provides the reliability, flexibility, and performance needed to meet your design requirements.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess