EN
  • EN
  • DE

MC74LVXT4066

Part No MC74LVXT4066
Manufacturer ON Semiconductor
Description Quad Analog Switch/Multiplexer/Demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219871-MC74LVXT4066
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4066 CAD Model

Description

The MC74LVXT4066 from ON Semiconductor is a high-performance, quad analog switch/multiplexer/demultiplexer designed for the switching of analog or digital signals. This versatile component is part of ON Semiconductor's range of low-voltage CMOS logic devices, offering a robust solution for signal routing in a wide array of electronic applications.

Key Features

  • Wide Voltage Range: The device operates with a supply voltage range of 2.5V to 5.5V, making it compatible with various logic levels and suitable for battery-operated devices.
  • Low On-Resistance: MC74LVXT4066 features low on-resistance (Ron) characteristics, ensuring minimal signal distortion and power loss during switching operations.
  • High-Speed Operation: It is designed for fast switching performance, which is crucial for applications requiring high-speed signal processing.
  • Low Power Consumption: The IC has a low quiescent current, contributing to power efficiency in the end application, making it ideal for portable and power-sensitive devices.
  • 4 Independently Selectable Switches: Each of the four switches can be controlled independently by TTL or CMOS control signals, providing flexibility in signal routing.
  • Bidirectional Signal Handling: The device can handle bidirectional analog and digital signals, allowing for versatile use in multiplexing and demultiplexing applications.
  • ESD Protection: The inputs and outputs are equipped with electrostatic discharge protection, enhancing the durability of the device in harsh environments.

Applications

The MC74LVXT4066 is suitable for a broad range of applications, including but not limited to:

  • Signal gating
  • Analog and digital multiplexing/demultiplexing
  • Communication systems
  • Data acquisition systems
  • Audio/video signal routing
  • Test equipment and instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The MC74LVXT4066 is manufactured to high standards, ensuring consistent performance and longevity in a wide range of environmental conditions. With ON Semiconductor's expertise in semiconductor technology, you can expect a product that meets your application's rigorous demands.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4643 $58.0375
305+ $0.3812 $116.2660
470+ $0.3696 $173.7120
650+ $0.3569 $231.9850
840+ $0.3453 $290.0520
1,120+ $0.3095 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess