EN
  • EN
  • DE

MC74LVXU04DTR2G

Part No MC74LVXU04DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX UNBUFFER 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74LVXU
Packaging Reel package
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 2 V ~ 3.6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5 V ~ 0.8 V
Logic Level - High 1.5 V ~ 2.4 V
Max Propagation Delay @ V, Max CL 9.7ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 765948-MC74LVXU04DTR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVXU04
Introduction Date March 09, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC74LVXU04DTR2G CAD Model

Description

ON Semiconductor MC74LVXU04DTR2G Overview

The MC74LVXU04DTR2G from ON Semiconductor is a high-performance, hex inverter integrated circuit designed for use in a variety of digital applications. This device is part of the LVX family, which is characterized by low-voltage operation and high-speed performance. It is particularly suited for battery-operated systems, portable devices, and other applications where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The MC74LVXU04DTR2G operates at a voltage range of 2.7V to 3.6V, making it ideal for low-voltage applications and ensuring compatibility with other 3.3V logic devices.
  • High-Speed Performance: This device offers high-speed performance, with propagation delays significantly lower than those of standard logic inverters, ensuring quick response times in critical applications.
  • Power-Down Protection: Equipped with power-down protection on inputs, the MC74LVXU04DTR2G prevents erroneous operation when the device is powered off, enhancing the reliability of the system it is integrated into.
  • Multiple Gate Configuration: Featuring six independent gates in one package, this IC provides design flexibility and can be used in a variety of complex digital circuits.
  • Drive Capability: The device can drive up to 24mA at the output, allowing it to directly drive LEDs and other low-power indicators without the need for additional buffering.
  • Temperature Range: It is designed to operate over an extended temperature range from -55°C to +125°C, making it suitable for industrial and automotive applications that require robust performance in extreme conditions.

Applications

The MC74LVXU04DTR2G is versatile and can be used in a wide array of applications, including:

  • Portable and battery-powered devices
  • Logic level translation
  • Wave shaping and signal processing
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Package Information

This hex inverter comes in a TSSOP-14 package, which is a space-saving and surface-mountable design. The package is designed for easy integration into PCB layouts, providing designers with a compact solution for their digital circuit needs.

With its combination of low power consumption, high-speed operation, and robust performance, the MC74LVXU04DTR2G from ON Semiconductor is an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess