EN
  • EN
  • DE

MC74VHC1G00DF1G

Part No MC74VHC1G00DF1G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 989494-MC74VHC1G00DF1G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G00DF1G CAD Model

Description

ON Semiconductor MC74VHC1G00DF1G Single 2-Input NAND Gate

The MC74VHC1G00DF1G is a high-speed CMOS device from ON Semiconductor, designed to operate as a single 2-input NAND gate. This integrated circuit is part of ON Semiconductor's VHC family, which is known for its low power consumption and high noise immunity, making it suitable for a wide range of applications in modern electronics.

This IC is designed to be compatible with TTL levels while maintaining the CMOS low power dissipation. It is capable of transforming slowly changing input signals into sharply defined, jitter-free output signals, enhancing its performance in critical applications where signal integrity is paramount. The MC74VHC1G00DF1G features a propagation delay time that is significantly faster than that of the general CMOS devices, which is crucial for high-speed operations.

The device is housed in a compact SC-88A package, also known as SOT-353, which is ideal for space-constrained applications. Its small form factor allows for high-density PCB layouts, enabling designers to incorporate more functionality into their systems without increasing the overall size.

Key specifications of the MC74VHC1G00DF1G include a wide operating voltage range from 2V to 5.5V, which provides the flexibility to be used in various system voltages, and a low input threshold voltage that ensures compatibility with a variety of logic levels. The device also boasts a high output drive capability, which is beneficial when driving heavier loads.

Applications for the MC74VHC1G00DF1G are diverse and include logic signal gating, signal processing, power management systems, and other logic-based functions where a reliable and efficient NAND gate is required. Its robustness and reliability are backed by ON Semiconductor's commitment to quality, making this component a smart choice for designers looking to enhance their electronic systems.

Overall, the MC74VHC1G00DF1G is a versatile and reliable component that offers the performance and efficiency needed for modern electronic designs, while its small package enables integration into compact systems without compromising functionality.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess