EN
  • EN
  • DE

MPB201212T-2R2T-NA2

Part No MPB201212T-2R2T-NA2
Manufacturer Chilisin
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977960-MPB201212T-2R2T-NA2
Categories OEM Parts(M-N)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB201212T-2R2T-NA2 CAD Model

Description

The MPB201212T-2R2T-NA2 is a high-frequency multilayer power inductor manufactured by Chilisin. It is designed for power supply circuits and DC-DC converters, offering high efficiency and compact size. This inductor is suitable for use in a variety of applications, including mobile devices, networking equipment, and industrial electronics.

Applications:

  • DC-DC Converters
  • Power Supplies
  • Mobile Devices (Smartphones, Tablets)
  • Networking Equipment (Routers, Switches)
  • Point-of-Load (POL) Regulators

Features:

  • Multilayer Construction: Offers high inductance and low DC resistance.
  • Compact Size: 2.0 x 1.2 x 1.2 mm dimensions for space-constrained applications.
  • High Frequency Performance: Optimized for high-frequency operation, minimizing losses.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Efficiency: Low DC resistance minimizes power losses and improves efficiency.
  • Compact Design: Small size allows for high-density circuit designs.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Stable Performance: Reliable performance across a wide temperature range.
  • Environmentally Friendly: RoHS compliant materials reduce environmental impact.

Technical Specifications:

  • Inductance: 2.2 μH
  • Tolerance: ±30%
  • DC Resistance (DCR): 0.12 Ω (typical)
  • Saturation Current (Isat): 0.8 A
  • Self-Resonant Frequency (SRF): 80 MHz (typical)
  • Operating Temperature Range: -40°C to +125°C
  • Package: 2012 (2.0 x 1.2 mm)

The Chilisin MPB201212T-2R2T-NA2 is an excellent choice for power inductor applications demanding high efficiency, compact size, and reduced EMI. Its multilayer construction and shielded design provide stable and reliable performance, making it ideal for DC-DC converters, power supplies, and other high-frequency circuits. The RoHS compliance ensures that it meets environmental standards for modern electronic devices.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess