The M74LS258AP is a Quad 2-Input Multiplexer with 3-State Outputs manufactured by Mitsubishi. This device is part of the 74LS series of TTL logic gates, offering a versatile solution for data selection and routing in digital systems.
Applications:
- Data Routing and Selection
- Address Decoding
- Logic Function Generation
- Digital Systems Design
- Microprocessor Systems
- Instrumentation
Features:
- Quad 2-Input Multiplexer: Contains four independent 2-input multiplexer circuits in a single package.
- 3-State Outputs: Allows the output to be in one of three states: logic high, logic low, or high impedance.
- Low-Power Schottky TTL: Offers a good balance between speed and power consumption.
- Enable Input: Controls the output state of all four multiplexers.
- DIP Package
Benefits:
- Versatile Data Selection: Allows selection between two data sources for each of the four multiplexers.
- Bus Driving Capability: 3-state outputs enable the device to drive bus lines without contention.
- Simplified Logic Design: Reduces component count and simplifies complex logic functions.
- Easy Integration: TTL compatibility allows for easy integration with other logic devices.
Additional Details:
The M74LS258AP operates on a 5V power supply. Each multiplexer selects one of its two inputs based on the state of the select input (S). When the enable input (E) is low, the selected input is passed to the output. When the enable input is high, the output is in the high-impedance state, effectively disconnecting the output from the circuit.
This device is particularly useful in applications where multiple data sources need to be selectively routed to a common destination. The 3-state outputs allow for easy implementation of shared bus systems, where multiple devices can share the same data lines without interfering with each other. The M74LS258AP is a reliable and versatile component for a wide range of digital logic applications.