EN
  • EN
  • DE
  • IT

MC74VHC1G05DTT1G

Part No MC74VHC1G05DTT1G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Inverting Open Drain IC / IC INVERTER SGL OPEN DRN 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Inverter
Number of Circuits 1
Number of Inputs 1
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SOT-23-5 Thin, TSOT-23-5
Win Source Part Number 074631-MC74VHC1G05DTT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name MC74VHC1G05
Introduction Date May 15, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G05DTT1G CAD Model

Description

ON Semiconductor MC74VHC1G05DTT1G Inverter

The ON Semiconductor MC74VHC1G05DTT1G is a high-performance CMOS inverter with Schmitt-trigger inputs, designed to deliver a new standard in digital logic switching. This single gate logic inverter is a versatile component that can be used in a wide range of applications where signal inversion with hysteresis is required.

Key Features

  • Advanced CMOS Technology: The MC74VHC1G05DTT1G leverages advanced silicon-gate CMOS technology, which provides high speed, high noise immunity, and low power consumption.
  • High-Speed Operation: This inverter is capable of operating at high speeds, with a typical propagation delay time of only 3.9ns at VCC = 5V, CL = 15pF, and TA = 25°C.
  • Low Power Dissipation: It has a very low quiescent power dissipation (ICC = 1µA maximum at TA = 25°C), making it suitable for battery-operated and power-sensitive applications.
  • High Noise Immunity: The Schmitt-trigger action at the input provides a high noise immunity level of ±1.8V at VCC = 5V.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 2V to 5.5V, allowing for use in various logic systems and interfacing with both CMOS and LVTTL levels.
  • Power Down Protection Provided on Inputs: Inputs can be safely taken to 7V regardless of the VCC range, providing additional protection during power down scenarios.
  • Pb-Free and RoHS Compliant: The product is environmentally friendly, meeting Pb-free and RoHS compliance requirements.

Applications

The MC74VHC1G05DTT1G is a versatile component that can be used in a myriad of applications, including:

  • Wave and pulse shapers
  • High-speed logic inverters
  • Signal processing
  • Buffer circuits
  • Line drivers
  • Control systems

With its robust design and versatile features, the ON Semiconductor MC74VHC1G05DTT1G is an excellent choice for designers looking to implement reliable logic inversion with the added benefit of Schmitt-trigger inputs for enhanced noise immunity.

You May Also Be Interested in

STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
STMicroelectronics
Need more? Email Us
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2613
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.3586
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2315
STMicroelectronics
IC GATE XOR 4CH 2-INP 14-DIP
Lowest to $2.8175

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4731 $56.7720
290+ $0.3882 $112.5780
450+ $0.3761 $169.2450
620+ $0.3639 $225.6180
800+ $0.3518 $281.4400
1,070+ $0.3154 $337.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,310 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess